EN
  • EN
  • DE

MAXQ2000-QAX

Part No MAXQ2000-QAX
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707694-MAXQ2000-QAX
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAXQ2000-QAX CAD Model

Description

The MAXQ2000-QAX is a high-performance, low-power, 16-bit RISC microcontroller from Maxim Integrated, designed to deliver exceptional processing capabilities for a wide range of embedded applications. It is part of Maxim's MAXQ family, which is known for its robust architecture, rich feature set, and energy efficiency.

Key Features

  • High-Speed CPU: At the core of the MAXQ2000-QAX is a 16-bit RISC processor that provides fast instruction execution, enabling complex computations and control tasks to be performed efficiently.
  • Low Power Consumption: This microcontroller is optimized for low-power operation, making it ideal for battery-powered and portable devices where power conservation is critical.
  • Memory: It comes equipped with ample memory, including flash and RAM, to support a variety of applications without the need for external memory components.
  • Rich Peripheral Set: The MAXQ2000-QAX includes a variety of built-in peripherals such as timers, serial communication interfaces (UART/SPI/I²C), and analog-to-digital converters, reducing the need for additional components and simplifying design.
  • Robust Security: Security features are integrated into the microcontroller to protect intellectual property and secure data communication, which is essential for applications that require confidentiality and data integrity.

Applications

The versatile nature of the MAXQ2000-QAX microcontroller makes it suitable for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Smart metering
  • Portable instrumentation
  • Consumer electronics

Technical Specifications

For detailed technical specifications, developers and engineers are encouraged to consult the datasheet and user manuals provided by Maxim Integrated. These documents offer comprehensive information about the microcontroller's capabilities, programming environment, and implementation guidelines to ensure successful integration into target applications.

With its blend of performance, efficiency, and integrated features, the MAXQ2000-QAX from Maxim Integrated stands out as a microcontroller that can meet the demands of sophisticated and power-sensitive electronic designs.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2145 $62.5740
27+ $4.2786 $115.5222
42+ $4.1450 $174.0900
58+ $4.0112 $232.6496
75+ $3.8775 $290.8125
100+ $3.4763 $347.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess