EN
  • EN
  • DE

MAXQ2010-RFX+

Part No MAXQ2010-RFX+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description MCU 16-bit RISC 64KB Flash 3.3V 100-Pin LQFP / IC MCU 16BIT 64KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series MAXQ
Packaging Tray
Part Status Obsolete(EOL)
Core Size 16-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 55
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 787290-MAXQ2010-RFX+
Popularity Medium
Supply and Demand Status Limited
Family Name MAXQ2010
Introduction Date July 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAXQ2010-RFX+ CAD Model

Description

Introducing the MAXQ2010-RFX+ Microcontroller from Maxim Integrated

The MAXQ2010-RFX+ is a highly integrated, low-power microcontroller designed by Maxim Integrated to cater to a wide range of applications requiring RF communication. This microcontroller is particularly well-suited for medical, industrial, and consumer applications where reliable wireless communication is a must. With its advanced features and robust design, the MAXQ2010-RFX+ offers a perfect solution for designers looking to add efficient RF capabilities to their products.

Key Features of the MAXQ2010-RFX+:

  • High-Performance Microcontroller: At the heart of the MAXQ2010-RFX+ is a powerful 16-bit RISC microcontroller, capable of delivering exceptional performance while maintaining low power consumption.
  • Built-In RF Transceiver: The microcontroller comes with an integrated RF transceiver that operates in the 300MHz to 450MHz frequency range, making it ideal for short-range wireless communication.
  • Low Power Design: Designed with power efficiency in mind, the MAXQ2010-RFX+ features a range of power-saving modes, allowing for extended battery life in portable and remote applications.
  • Flexible Memory Options: It includes 32KB of flash memory and 2KB of data SRAM, providing ample space for application code and data storage.
  • Rich Peripheral Set: The device boasts a wide array of peripherals, including SPI, UART, and I²C interfaces, along with a programmable counter array, making it highly versatile for interfacing with other components.

Applications:

The MAXQ2010-RFX+ is particularly useful in applications such as:

  • Wireless sensor networks
  • Remote control systems
  • Home automation
  • Telemetry and RFID systems

Maxim Integrated's commitment to quality means that the MAXQ2010-RFX+ is designed to meet the rigorous demands of modern wireless applications. Whether you're developing a new medical device or upgrading a consumer product, the MAXQ2010-RFX+ provides the reliability and functionality needed to deliver a top-notch wireless solution.

For detailed specifications, application notes, and development resources, be sure to visit Maxim Integrated's official website or contact their support team for further assistance.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess