EN
  • EN
  • DE

MAXQ610J-2519+

Part No MAXQ610J-2519+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series MAXQ®
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Core Processor MAXQ
Core Size 16-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-WFQFN Exposed Pad
Supplier Device Package 44-TQFN (7x7)
Base Product Number MAXQ610
Standard Package 2,500 pcs
ECCN OBSOLETE
Win Source Part Number 707710-MAXQ610J-2519+
Ultra Librarian 3D Model Ultra Librarian MAXQ610J-2519+ CAD Model

Description

Product Overview: MAXQ610J-2519+ from Maxim Integrated

The MAXQ610J-2519+ is a high-performance, low-power, 16-bit RISC microcontroller from Maxim Integrated, designed to provide an efficient solution for embedded systems. This microcontroller is ideal for applications that require complex processing and minimal power consumption, such as industrial control systems, sensor networks, and portable devices.

Key Features

  • Advanced RISC Architecture: The MAXQ610J-2519+ is built on a 16-bit Reduced Instruction Set Computing (RISC) architecture that enables fast and efficient processing, allowing for high-speed computation and data handling.
  • Low Power Consumption: This microcontroller is designed with power efficiency in mind, making it suitable for battery-operated devices where longevity is crucial.
  • Integrated Peripherals: It includes a variety of built-in peripherals such as SPI, UART, and I2C interfaces, as well as timers and GPIOs, reducing the need for external components and simplifying design.
  • Wide Operating Temperature Range: The device operates reliably across a broad temperature range, making it suitable for harsh industrial environments.
  • Flexible Clocking Options: The MAXQ610J-2519+ supports multiple clocking options, including an internal oscillator, which provides versatility in different system designs.

Applications

The microcontroller's robust feature set and power efficiency make it an excellent choice for a wide range of applications:

  • Industrial Control Systems
  • Sensor Networks
  • Portable Medical Devices
  • Security Systems
  • Smart Home Automation

Technical Specifications

Parameter Value CPU 16-bit RISC Operating Voltage 1.7V to 3.6V Temperature Range -40°C to +85°C Package TQFN-32 Communication Interfaces SPI, UART, I2C

The MAXQ610J-2519+ from Maxim Integrated offers a combination of performance, power efficiency, and integrated features that make it a versatile microcontroller for sophisticated embedded applications.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess