EN
  • EN
  • DE

MAXQ610J-2903

Part No MAXQ610J-2903
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707714-MAXQ610J-2903
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAXQ610J-2903 CAD Model

Description

The MAXQ610J-2903 from Maxim Integrated is a high-performance, low-power, 16-bit RISC microcontroller designed for a wide range of embedded applications. This versatile microcontroller is equipped with a comprehensive set of features that make it an ideal choice for industrial control systems, consumer electronics, medical devices, and more.

At the heart of the MAXQ610J-2903 lies a robust 16-bit RISC core that delivers efficient processing capabilities while maintaining low power consumption. The device operates at a maximum clock frequency of up to 12MHz, providing the computational speed necessary for complex tasks without sacrificing energy efficiency.

The microcontroller includes 16KB of flash memory, allowing for ample space to store application code and data. Additionally, it offers 1KB of data SRAM, ensuring smooth operation and data handling in multitasking environments. The presence of integrated peripherals, such as a serial peripheral interface (SPI), an inter-integrated circuit (I2C) bus, and multiple general-purpose input/output (GPIO) ports, extends its functionality and simplifies system design.

One of the standout features of the MAXQ610J-2903 is its built-in support for an infrared module with carrier frequency generation, making it perfectly suited for IR-based communication protocols. This feature is particularly useful in remote control systems, home automation, and other applications requiring wireless communication.

Safety and reliability are paramount in embedded systems, and the MAXQ610J-2903 addresses these concerns with its integrated watchdog timer and power-on reset circuitry. These features help to ensure system stability and prevent malfunction due to software or hardware errors.

The microcontroller is available in a 32-pin TQFN package, which is known for its small footprint and excellent thermal performance. This packaging makes the MAXQ610J-2903 an excellent choice for space-constrained applications without compromising on power or capabilities.

In summary, the Maxim Integrated MAXQ610J-2903 microcontroller is a powerful, versatile, and reliable solution for a multitude of embedded systems. Its combination of performance, integrated features, and compact design make it a top contender for designers seeking a microcontroller that can meet the demands of modern electronic devices.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess