EN
  • EN
  • DE

MAXQ612J-0000+

Part No MAXQ612J-0000+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MAXQ20S series Microcontroller IC 16-Bit 12MHz 128KB (128K x 8) FLASH 44-TQFN (7x7)
Manufacturer Maxim Integrated
Series MAXQ®
Package Tube
Part Status Obsolete
Core Processor MAXQ20S
Core Size 16-Bit
Speed 12MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT
Number of I/O 32
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.75V ~ 3.6V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-WFQFN Exposed Pad
Case / Package 44-TQFN (7x7)
Family Name MAXQ612
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 43
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925767-MAXQ612J-0000+
Ultra Librarian 3D Model Ultra Librarian MAXQ612J-0000+ CAD Model

Description

The MAXQ612J-0000+ is a high-performance, low-power microcontroller from Maxim Integrated, designed to cater to the needs of a wide range of embedded applications. This 16-bit device is built on the innovative RISC architecture, ensuring a perfect balance between processing power and energy efficiency.

Key Features

  • Processor Core: The MAXQ612J-0000+ features a powerful 16-bit RISC microcontroller core that enables efficient processing for complex algorithms and control tasks.
  • Memory: It comes equipped with 32KB of flash memory and 2KB of data SRAM, offering ample space for application code and data storage.
  • Clock Speed: With a maximum clock speed of 12MHz, this microcontroller provides a good balance of speed to power consumption, suitable for battery-operated devices.
  • Power Management: The device includes a range of power-saving modes, making it ideal for portable and low-power applications.
  • Peripherals: A variety of integrated peripherals are available, including SPI, UART, I2C interfaces, and a 16-bit timer, which facilitate versatile communication and timing options.
  • Analog Features: The microcontroller also boasts an integrated analog-to-digital converter (ADC) and a digital-to-analog converter (DAC) for interfacing with analog sensors and devices.
  • Temperature Range: The MAXQ612J-0000+ operates effectively across an industrial temperature range, ensuring reliability in harsh conditions.

Applications

With its robust feature set, the MAXQ612J-0000+ is well-suited for a variety of applications, including but not limited to:

  • Industrial control systems
  • Battery-powered devices
  • Sensor networks
  • Medical monitoring equipment
  • Consumer electronics

Design and Development Support

Maxim Integrated provides comprehensive design support for the MAXQ612J-0000+ microcontroller, including development kits, software libraries, and detailed documentation to help accelerate the development process and bring products to market faster.

The MAXQ612J-0000+ from Maxim Integrated is the go-to microcontroller for developers looking for a reliable and power-efficient solution to drive their embedded systems.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.4617 $59.4617
3+ $48.7895 $146.3685
4+ $47.2649 $189.0596
6+ $45.7403 $274.4418
7+ $44.2157 $309.5099
9+ $39.6408 $356.7672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess