EN
  • EN
  • DE

MAXQ7668AACM/V+T

Part No MAXQ7668AACM/V+T
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 12BIT 8CH 2.7V LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Win Source Part Number 707732-MAXQ7668AACM/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAXQ7667
Introduction Date April 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAXQ7668AACM/V+T CAD Model

Description

The MAXQ7668AACM/V+T is a highly sophisticated and versatile microcontroller unit (MCU) from Maxim Integrated, designed to offer a robust solution for complex embedded systems. This powerful MCU is part of Maxim's MAXQ family, which is renowned for its low-power consumption and high-performance capabilities, making it an ideal choice for a wide range of applications, including industrial control systems, medical devices, and consumer electronics.

Key Features

  • High-Performance Core: At the heart of the MAXQ7668AACM/V+T is a high-speed, 16-bit RISC microcontroller core, providing efficient processing and fast response times for demanding applications.
  • Low Power Consumption: Maxim Integrated's dedication to energy efficiency is evident in this MCU's design, which allows for extended battery life in portable devices and reduced power costs in stationary applications.
  • Integrated Peripherals: The device comes with a range of built-in peripherals, including timers, serial communication interfaces, and analog-to-digital converters, reducing the need for external components and simplifying design complexity.
  • Flexible Memory Options: With ample on-chip memory, the MAXQ7668AACM/V+T ensures smooth operation and provides developers with the flexibility to handle complex programs and data structures.
  • Robust Security Features: Security is a paramount concern in today's connected world, and this MCU delivers with built-in features designed to protect against unauthorized access and ensure data integrity.

Applications

The MAXQ7668AACM/V+T is well-suited for a variety of applications where performance and efficiency are critical. Its robust architecture makes it an excellent choice for:

  • Industrial Automation and Control Systems
  • Medical Monitoring and Diagnostic Equipment
  • Smart Home Devices and IoT Solutions
  • Battery-Operated Portable Devices
  • Automotive Control Units

Overall, the MAXQ7668AACM/V+T microcontroller from Maxim Integrated represents a powerful and efficient solution for designers and engineers looking to create advanced, reliable, and secure embedded systems. Its combination of performance, integrated features, and low-power operation ensures that it remains a top choice for a multitude of electronic applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess