EN
  • EN
  • DE

MX7533KCWE

Part No MX7533KCWE
Manufacturer Maxim Integrated
Description CMOS Low Cost 10 Bit Multiplying D/A Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1229035-MX7533KCWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX7533KCWE CAD Model

Description

The Maxim Integrated MX7533KCWE is a precision, high-performance digital-to-analog converter (DAC) that offers an excellent balance of speed, accuracy, and ease of use. Designed for industrial, communication, and high-end consumer applications, this device is capable of converting digital signals into analog form with exceptional fidelity and minimal noise.

Key Features

  • Resolution: The MX7533KCWE boasts an 8-bit resolution, providing fine granularity for analog output.
  • Interface: It features a simple and efficient microprocessor interface, which is compatible with a wide range of CPUs and microcontrollers, making it versatile for system integration.
  • Supply Voltage: Operating on a single +5V power supply, this DAC maintains low power consumption while delivering reliable performance.
  • Packaging: Housed in a compact 20-pin wide-body Small Outline package (SOIC), it is suitable for space-constrained applications.
  • Temperature Range: The device operates over an extended industrial temperature range, ensuring reliable performance in harsh environments.

Performance Characteristics

The MX7533KCWE provides fast settling times and a low glitch impulse, which is critical for high-speed and high-accuracy applications. Its monotonic performance over the entire operating temperature range ensures predictable behavior and stability in control systems.

Applications

This DAC is ideal for a variety of applications, including:

  • Process control and automation systems
  • Data acquisition systems
  • Digital signal processing (DSP)
  • High-resolution imaging systems
  • Automotive systems

Conclusion

In summary, the Maxim Integrated MX7533KCWE is a reliable and high-quality DAC that offers a blend of performance features suitable for a wide range of demanding applications. Its ease of integration, coupled with Maxim Integrated's reputation for quality, makes it an excellent choice for designers looking to implement precise analog output capabilities within their digital systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess