EN
  • EN
  • DE

MX7533LCWE

Part No MX7533LCWE
Manufacturer Maxim Integrated
Description CMOS Low Cost 10 Bit Multiplying D/A Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1229037-MX7533LCWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX7533LCWE CAD Model

Description

The MX7533LCWE from Maxim Integrated is a state-of-the-art digital-to-analog converter (DAC) designed for applications that demand high precision and reliability. This advanced component is essential for systems requiring accurate analog output generated from digital input signals. The MX7533LCWE is ideal for industrial automation, process control, and other sophisticated electronic systems.

Key Features

  • Resolution: The MX7533LCWE boasts an impressive 12-bit resolution, providing fine granularity and precise control over the analog output.
  • Interface: This DAC features a user-friendly parallel interface, allowing for easy integration with microcontrollers and digital systems.
  • Stability: Designed with stability in mind, the MX7533LCWE ensures consistent performance and low drift over time and temperature variations.
  • Dual DACs: It incorporates dual matched DACs, making it a versatile choice for systems that require simultaneous dual-channel output.
  • Power Efficiency: Maxim Integrated's commitment to power efficiency is evident in the MX7533LCWE's design, which operates with a low power consumption.

Applications

The MX7533LCWE is well-suited for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Closed-loop Servo-Control
  • Industrial Process Control
  • Precision Instrumentation

Quality and Reliability

Maxim Integrated is known for its commitment to quality and the MX7533LCWE is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of industrial and commercial applications. With its robust design and proven performance, this DAC is a reliable choice for designers and engineers looking to enhance their systems with precise analog outputs.

Ordering Information

The MX7533LCWE is available in a wide temperature range, accommodating diverse environmental conditions. For detailed specifications and ordering information, please refer to Maxim Integrated's official documentation or contact their sales team for personalized assistance.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0134 $52.1742
31+ $3.2931 $102.0861
48+ $3.1902 $153.1296
65+ $3.0873 $200.6745
84+ $2.9844 $250.6896
113+ $2.6756 $302.3428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess