EN
  • EN
  • DE

MX7536AQ

Part No MX7536AQ
Manufacturer Maxim Integrated
Description μP Compatible 14-Bit D/A Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1229047-MX7536AQ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX7536AQ CAD Model

Description

The MX7536AQ from Maxim Integrated is a state-of-the-art, precision, high-speed digital-to-analog converter (DAC) designed to deliver exceptional performance and reliability. This advanced multiplying DAC is tailored for demanding applications that require accurate analog signal generation from digital data inputs.

Key Features

  • High Precision: The MX7536AQ offers superior linearity and low noise, ensuring precise analog output for critical applications.
  • 12-Bit Resolution: With its 12-bit resolution, this DAC provides fine granularity, allowing for detailed and smooth analog signal representation.
  • Fast Settling Time: Designed for high-speed operations, the MX7536AQ boasts a rapid settling time, making it ideal for applications that require quick response times.
  • Versatile Voltage Range: The device operates over a wide range of supply voltages, providing flexibility in different system architectures.
  • Monolithic CMOS Design: The monolithic CMOS structure of the MX7536AQ ensures low power consumption and high reliability.
  • Multiple Package Options: Available in various package options, this DAC can easily be integrated into diverse hardware designs.

Applications

The MX7536AQ is suited for a wide array of applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • Process Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing (DSP)
  • High-resolution Imaging Systems

Technical Specifications

Parameter Value
Resolution 12 Bits
Settling Time Fast
Output Type Voltage - Buffered
Supply Voltage Wide Range
Package Various Options

For engineers and designers seeking a reliable and high-performance DAC solution, the MX7536AQ from Maxim Integrated is an excellent choice that combines precision, speed, and versatility.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess