EN
  • EN
  • DE

MX7536JN+

Part No MX7536JN+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT MPU COMP 28-DIP / DAC 1-CH R-2R 14-bit 28-Pin PDIP W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 14
Number of D/A Converters 1
Settling Time 1.5μs
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 11.4 V ~ 15.75 V
Voltage - Supply, Digital 11.4 V ~ 15.75 V
INL/DNL (LSB) ±2 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 790347-MX7536JN+
Popularity Medium
Supply and Demand Status Limited
Family Name MX7536
Introduction Date January 01, 1989
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MX7536JN+ CAD Model

Description

The Maxim Integrated MX7536JN+ is a high-precision, 16-bit digital-to-analog converter (DAC) designed to meet the demanding requirements of industrial, communication, and high-end consumer electronics applications. This versatile DAC offers excellent accuracy and stability, making it a perfect choice for situations where precise analog output is crucial.

Key Features

  • Resolution: The MX7536JN+ boasts a 16-bit resolution, providing fine-grain control over the analog output, which is essential for applications that require high levels of precision.
  • Interface: It features a simple, yet efficient, parallel interface that allows for quick and straightforward communication with microcontrollers and other digital systems.
  • Dual DACs: This component integrates two DACs in a single package, offering designers the flexibility to control two separate analog outputs simultaneously, saving space and reducing the complexity of their designs.
  • Low Power Consumption: Designed for power-sensitive applications, the MX7536JN+ operates with low power consumption, making it an ideal choice for battery-operated devices.
  • Stability: It provides excellent temperature stability and a low glitch energy, ensuring consistent performance across a wide range of operating conditions.

Applications

The MX7536JN+ is highly suited for a variety of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment
  • Industrial Automation
  • High-resolution Imaging Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MX7536JN+ is no exception. This product is manufactured under strict quality control standards and is designed to meet or exceed the performance requirements of the most demanding applications.

Package and Availability

The MX7536JN+ comes in a 20-pin PDIP (Plastic Dual In-line Package), offering ease of integration into existing designs. It is available for order and can be sourced through Maxim Integrated's extensive distribution network.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess