EN
  • EN
  • DE

MX7537JP

Part No MX7537JP
Manufacturer Maxim Integrated
Description CMOS Parallel Loading Dual 12-Bit Multiplying D/A Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1229051-MX7537JP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX7537JP CAD Model

Description

The MX7537JP from Maxim Integrated is a high-performance, dual 12-bit digital-to-analog converter (DAC) designed to meet the rigorous demands of precision analog applications. Engineered to deliver exceptional accuracy and stability, this product is an ideal solution for applications requiring the conversion of digital data into high-quality analog signals.

Key Features:

  • High Resolution: The MX7537JP boasts a 12-bit resolution, providing fine-grained analog output that ensures precise control over your application's performance.
  • Dual DAC Channels: With two independent DACs in one package, this device allows for simultaneous processing of different signals, making it highly versatile for multi-signal applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MX7537JP is suitable for battery-powered devices and other applications where power conservation is critical.
  • Monotonic Over Temperature: The outputs are guaranteed to be monotonic over the entire operating temperature range, ensuring reliable performance under varying conditions.
  • Flexible Reference Inputs: It accepts a wide range of reference voltages, enabling it to fit seamlessly into a variety of system designs without the need for additional components.

Applications:

The MX7537JP is designed for use in a broad array of applications, including but not limited to:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment
  • Industrial Automation
  • Medical Instrumentation

Product Specifications:

The MX7537JP operates over a wide supply voltage range and is housed in a compact 20-pin PLCC (Plastic Leaded Chip Carrier) package. It features a fast settling time, ensuring that the analog output quickly stabilizes after each digital input change. The device also includes a power-on reset circuit, which sets the outputs to mid-scale upon power-up, preventing spurious signals during system startup.

Conclusion:

Maxim Integrated's MX7537JP is a robust, dual-channel 12-bit DAC offering high precision and reliability for sophisticated analog systems. Its combination of performance, power efficiency, and versatility makes it an excellent choice for designers looking to enhance the analog capabilities of their digital systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess