EN
  • EN
  • DE

MX7541AJCWN+T

Part No MX7541AJCWN+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Dac 1-CH R-2R 12-BIT 18-PIN SOIC W T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Bits 12
Packaging Tape & Reel (TR)
Win Source Part Number 971352-MX7541AJCWN+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX7541AJCWN+T CAD Model

Description

The Maxim Integrated MX7541AJCWN+T is a precision, low-power, 12-bit digital-to-analog converter (DAC) designed to offer high-performance and reliability for a wide range of applications. This component is part of Maxim's commitment to providing advanced integrated solutions that meet the stringent requirements of industrial, communication, and high-end consumer electronics markets.

Key Features

  • High Resolution: The MX7541AJCWN+T offers a 12-bit resolution which ensures fine granularity and precise analog output, making it suitable for applications that require high levels of accuracy.
  • CMOS Technology: Built on CMOS technology, this DAC provides a low-power solution that is ideal for battery-operated devices and power-sensitive applications.
  • Dual Supply Operation: It operates with a dual supply voltage, which allows for bipolar output ranges, thus enhancing its flexibility in various system designs.
  • Package: The device comes in a compact, surface-mount, 20-pin Wide SOIC package, which is conducive to space-constrained applications.
  • Temperature Range: The MX7541AJCWN+T is designed to perform over an extended industrial temperature range, making it reliable in varying environmental conditions.

Applications

The versatility of the MX7541AJCWN+T allows it to be integrated into a multitude of applications. Some of the typical applications include:

  • Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Digital Offset and Gain Adjustment
  • Industrial Automation

Reliability and Support

Maxim Integrated is known for its commitment to quality, and the MX7541AJCWN+T is no exception. Customers can expect reliable performance and longevity, backed by Maxim's comprehensive technical support and documentation. Whether for new designs or upgrading existing systems, the MX7541AJCWN+T is a solid choice for engineers looking for a high-quality DAC solution.

You May Also Be Interested in

Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.2337 $81.7011
6+ $22.3458 $134.0748
9+ $21.6470 $194.8230
12+ $20.9494 $251.3928
15+ $20.2506 $303.7590
20+ $18.1566 $363.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,351 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess