EN
  • EN
  • DE

MX7541ASQ

Part No MX7541ASQ
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Resolution 1.5 B
RoHS Compliant
Win Source Part Number 1011841-MX7541ASQ
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX7541ASQ CAD Model

Description

The MX7541ASQ from Maxim Integrated is a precision, high-performance analog-to-digital converter (ADC) that is designed to meet the demanding needs of complex industrial, medical, and communication systems. This 12-bit DAC (Digital-to-Analog Converter) comes in a robust package that ensures reliable operation even in challenging environments.

The MX7541ASQ operates with a single +5V supply or dual ±5V supplies, providing designers with flexibility in system power design. Its low power consumption makes it an ideal choice for portable and battery-powered applications, where power efficiency is crucial. The device boasts a fast settling time, allowing for high-speed operation and quick response times, which is essential for real-time data processing and control systems.

With its high linearity and low noise output, the MX7541ASQ ensures accurate and precise signal conversion, reducing the potential for error in critical applications. The DAC's monotonic performance over temperature variations guarantees consistent output, making it reliable for use in systems that operate across a wide range of temperatures.

The MX7541ASQ features a versatile interface that is compatible with many microprocessors, making it easy to integrate into existing designs. Its industry-standard footprint allows for drop-in replacement in many applications, simplifying the upgrade process and reducing time to market for new products. Additionally, the device includes a precision internal voltage reference, reducing the need for external components and further streamlining the design process.

In summary, the MX7541ASQ from Maxim Integrated is a top-tier DAC that combines high precision, low power consumption, and ease of use. Its robust design and flexible operation make it an excellent choice for a wide range of applications that require reliable and accurate analog-to-digital conversion.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess