EN
  • EN
  • DE

MX7847AR+T

Part No MX7847AR+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 2-CH Segment 12-bit 24-Pin SOIC W T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Integral Nonlinearity (INL) 1 LSB
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 941 mW
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Bits 12
Number of Converters 2
Number of Pins 24
Output Type Voltage
Packaging Tape & Reel (TR)
Resolution 1.5 B
RoHS Compliant
Settling Time 4 µs
Supply Type Dual
Win Source Part Number 1018472-MX7847AR+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX7847AR+T CAD Model

Description

The MX7847AR+T from Maxim Integrated is a versatile and high-performance analog-to-digital converter (ADC) that offers both precision and efficiency for a wide range of applications. This integrated circuit is designed to cater to the demanding needs of industrial, medical, and communication systems where accurate digital representation of analog signals is critical.

Key Features

  • Resolution: The MX7847AR+T boasts a 12-bit resolution, providing fine detail in the digital representation of analog inputs.
  • Channels: It features multiple analog input channels, which makes it suitable for systems that require simultaneous monitoring of various signal sources.
  • Sampling Rate: With a high sampling rate, this ADC ensures that rapidly changing signals are captured with high fidelity, minimizing the risk of aliasing and ensuring the integrity of the captured data.
  • Interface: The device includes a user-friendly digital interface, which allows for easy integration with microcontrollers and digital signal processors.
  • Power Efficiency: Maxim Integrated has designed the MX7847AR+T with power efficiency in mind, making it ideal for portable and battery-operated devices where power conservation is paramount.
  • Package: It is available in a robust package that ensures long-term reliability even in harsh environmental conditions.

Applications

The MX7847AR+T is well-suited for a wide range of applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial control systems
  • Communication infrastructure

Why Choose the MX7847AR+T?

Maxim Integrated's MX7847AR+T stands out in the market due to its combination of high resolution, multiple input channels, and fast sampling rate. This makes it an excellent choice for designers looking for an ADC that does not compromise on performance or power efficiency. The robust packaging and comprehensive digital interface further enhance its appeal, ensuring that it can be easily incorporated into a variety of systems with minimal additional components or complexity.

You May Also Be Interested in

Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Cortina
Repeater 600-Pin TBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess