EN
  • EN
  • DE

MXD1817UR29+T

Part No MXD1817UR29+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU RESET CIRC 2.88V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.88V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 129280-MXD1817UR29+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MXD1817UR29+T CAD Model

Description

Maxim Integrated MXD1817UR29+T

The MXD1817UR29+T from Maxim Integrated is a precision temperature sensor that offers a compact and efficient solution for a wide range of applications. This high-quality component is designed to provide accurate temperature measurements with a low supply voltage and minimal power consumption, making it ideal for portable and battery-powered devices.

This temperature sensor is part of Maxim Integrated's MXD1817 series, which is known for its reliable performance and ease of integration into various systems. The MXD1817UR29+T is a standout product due to its tiny SOT-23 package, which allows for easy mounting on space-constrained printed circuit boards (PCBs).

Key features of the MXD1817UR29+T include:

  • High Accuracy: The device offers an impressive temperature sensing accuracy, ensuring precise readings for critical applications.
  • Low Voltage Operation: It operates at a low voltage, which is beneficial for extending battery life in portable devices.
  • Low Power Consumption: The sensor is designed for low power consumption, making it suitable for use in power-sensitive designs.
  • Digital Output: The temperature readings are provided in a digital format for easy interfacing with microcontrollers and other digital systems.
  • Wide Temperature Range: The sensor can measure temperatures over a broad range, accommodating various environmental conditions.
  • Small Form Factor: The SOT-23 package is small and lightweight, which is perfect for applications where space is at a premium.

The MXD1817UR29+T is versatile and can be used in a variety of markets, including consumer electronics, industrial systems, medical devices, and automotive applications. Whether it's for temperature monitoring in computer peripherals, climate control systems, or battery management, this sensor delivers consistent performance and reliability.

Maxim Integrated's commitment to quality ensures that the MXD1817UR29+T will meet the rigorous demands of modern electronic devices, providing designers with a dependable and efficient temperature sensing solution.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess