EN
  • EN
  • DE

MXL1013DS8+T

Part No MXL1013DS8+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC OP AMP DUAL 8SOIC / Op Amp Dual Precision Amplifier ±22V/44V 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Number of Elements 2
Dual Supply Voltage (±) 5V
Voltage - Input Offset (Maximum) 300μV
Current - Input Bias (Maximum) 30nA
Maximum Quiescent Current 550μA
CMRR, PSRR (Typ) 114dB CMRR, 117dB PSRR
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 790391-MXL1013DS8+T
Popularity Medium
Supply and Demand Status Balance
Family Name MXL1013
Introduction Date April 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MXL1013DS8+T CAD Model

Description

Maxim Integrated MXL1013DS8+T Precision Operational Amplifier

The MXL1013DS8+T from Maxim Integrated is a high-precision operational amplifier designed to deliver exceptional accuracy and stability. Ideal for demanding applications requiring low offset voltage and low noise, this operational amplifier is a perfect choice for instrumentation, medical equipment, and other critical systems where precision is paramount.

Key Features:

  • Low Offset Voltage: The MXL1013DS8+T boasts an ultra-low offset voltage, ensuring high accuracy in signal amplification and processing.
  • Low Noise: This operational amplifier provides a low noise performance, making it suitable for sensitive applications such as audio processing and sensor signal conditioning.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the MXL1013DS8+T delivers fast settling times and is capable of handling high-frequency signals with ease.
  • Single Supply Operation: It can operate from a single supply voltage, simplifying power supply design and reducing system complexity.
  • Wide Supply Range: The device supports a wide supply voltage range, accommodating various application requirements and ensuring flexibility in system design.

Package and Temperature Range:

The MXL1013DS8+T comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. It is also characterized for operation over an extended industrial temperature range, ensuring reliable performance in varying environmental conditions.

Applications:

  • Precision Instrumentation
  • Medical Equipment
  • Data Acquisition Systems
  • Process Control
  • Analog Filters

In summary, the MXL1013DS8+T from Maxim Integrated is a versatile and reliable operational amplifier that meets the needs of high-precision circuits. Its low offset voltage, low noise, and robust performance make it an excellent choice for professionals seeking to enhance the accuracy and stability of their electronic designs.

You May Also Be Interested in

SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
NJR Corporation/NJRC
Lowest to $7.0051
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
NJR Corporation/NJRC
Lowest to $1.0268
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess