EN
  • EN
  • DE

MXL1013DS8

Part No MXL1013DS8
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC OP AMP DUAL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type General Purpose
Number of Elements 2
Supply Voltage - Operating 5V
Voltage - Input Offset (Max) 300μV
Current - Input Bias (Max) 30nA
Current - Quiescent (Max) 550μA
CMRR, PSRR (Typ) 114dB CMRR, 117dB PSRR
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 248733-MXL1013DS8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MXL1013DS8 CAD Model

Description

Maxim Integrated MXL1013DS8 Precision Operational Amplifier

The Maxim Integrated MXL1013DS8 is a high-performance precision operational amplifier that stands out for its exceptional accuracy and stability. This device is part of Maxim's renowned family of analog integrated circuits, designed to cater to a wide array of applications requiring precise signal conditioning, such as industrial control systems, medical equipment, and instrumentation.

With its low offset voltage and drift, the MXL1013DS8 ensures reliable performance over a broad range of operating conditions. This operational amplifier boasts a typical offset voltage of just 25 µV and a low drift of 0.1 µV/°C, making it an ideal choice for applications that demand high precision and minimal variance with temperature changes.

The MXL1013DS8 operates from a single supply voltage ranging from +4.5V to +36V or dual supplies of ±4.5V to ±18V. This flexibility in supply voltage is particularly useful for designers looking to integrate the amplifier into systems with varying power requirements. Additionally, the device offers a wide common-mode voltage range and a rail-to-rail output stage, which enables it to handle signals close to the power supply rails, maximizing the dynamic range in battery-operated and single-supply systems.

Another notable feature is the amplifier's low noise performance, with a typical voltage noise density of 12 nV/√Hz at 1 kHz. This characteristic makes the MXL1013DS8 an excellent choice for sensitive applications such as audio processing and sensor amplification, where maintaining signal integrity is crucial.

The MXL1013DS8 comes in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and offers a compact solution for space-constrained applications. Its robust design includes short-circuit protection and latch-up immunity, ensuring long-term reliability and ease of use in complex electronic systems.

In summary, the Maxim Integrated MXL1013DS8 operational amplifier is a versatile and reliable component that provides high precision, low noise, and stable performance, making it an excellent choice for designers who require the utmost in signal accuracy and quality.

You May Also Be Interested in

Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
NJR Corporation/NJRC
Lowest to $7.0051
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
NEC
Lowest to $1.5246
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Renesas Electronics America
Lowest to $1.8203

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess