EN
  • EN
  • DE

REF01HSA

Part No REF01HSA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description REF01 10V PRECISION VOLTAGE REFE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Series REF01
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 10V
Current - Output 21 mA
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 20µVp-p
Voltage - Input 40V
Current - Supply 1.4mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number REF01
Standard Package 54 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659533-REF01HSA
Ultra Librarian 3D Model Ultra Librarian REF01HSA CAD Model

Description

Maxim Integrated REF01HSA

The REF01HSA from Maxim Integrated is a high-precision voltage reference, engineered to be a reliable and stable source of a 10V output voltage. This precision voltage reference is designed to maintain excellent stability when subjected to variations in supply voltage, temperature, and load conditions, making it an ideal choice for high-performance data acquisition systems, analog-to-digital converters, and general-purpose precision voltage referencing requirements.

The REF01HSA boasts an impressive initial accuracy of ±0.05% and a temperature coefficient as low as 10ppm/°C, ensuring that the output voltage remains consistent over a wide temperature range. Its low dropout voltage and ability to source up to 10mA of output current make it highly versatile for a range of applications. Additionally, the REF01HSA features a low quiescent current, which is beneficial for power-sensitive applications.

This device comes in a compact 8-pin SOIC package, making it easy to integrate into various electronic systems without taking up excessive board space. The REF01HSA also includes a trim terminal that allows for fine-tuning of the output voltage to achieve even higher levels of precision, if necessary.

Key features of the REF01HSA include:

  • 10V Output Voltage
  • Initial Accuracy: ±0.05%
  • Temperature Coefficient: 10ppm/°C (max)
  • Supply Voltage Range: 12V to 30V
  • Quiescent Current: 1.4mA (max)
  • Load Regulation: 0.2mV/mA
  • Short-Circuit Current: 15mA
  • Thermal Hysteresis: 150ppm

Whether you are developing precision instrumentation, industrial control systems, or high-end audio equipment, the Maxim Integrated REF01HSA provides the performance and reliability needed to ensure accurate and consistent results. Its combination of high precision, stability, and ease of use makes it a top choice for designers seeking a robust voltage reference solution.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess