EN
  • EN
  • DE

VT1101M5

Part No VT1101M5
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 399955-VT1101M5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VT1101M5 CAD Model

Description

Maxim Integrated's VT1101M5 - A High-Efficiency Voltage Regulator

The VT1101M5 from Maxim Integrated stands as a testament to the company's commitment to delivering high-performance and energy-efficient voltage regulation solutions. This product is an integrated circuit designed to manage power within electronic systems, ensuring devices operate reliably with a stable power supply.

At the heart of the VT1101M5's functionality is its ability to convert higher voltage input to a lower, regulated voltage output, which is essential for maintaining the integrity of sensitive electronic components. The device boasts a compact form factor, making it an ideal choice for space-constrained applications without compromising on power or efficiency.

The VT1101M5 prides itself on its high efficiency, which not only conserves energy but also reduces the heat generated during operation—a crucial factor in prolonging the lifespan of both the regulator and the components it serves. With Maxim Integrated's advanced design, this voltage regulator ensures minimal power loss and operates with exceptional load and line regulation characteristics.

Key features of the VT1101M5 include its wide input voltage range, which provides flexibility for use in various systems and applications. The device also includes built-in protection features such as over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the system against potential damage caused by abnormal operating conditions.

The VT1101M5 is versatile and can be used in a multitude of applications, including but not limited to consumer electronics, automotive systems, telecommunications, and industrial controls. Its reliability and efficiency make it an excellent choice for designers looking to optimize power management in their circuit designs.

Maxim Integrated's VT1101M5 is not just a component; it's a promise of stability, efficiency, and reliability, ensuring that your electronic devices perform at their best, even under varying power conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Lowest to $1.6320
Protek Devices
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.6613 $68.6613
3+ $56.3374 $169.0122
4+ $54.5772 $218.3088
5+ $52.8170 $264.0850
6+ $51.0556 $306.3336
8+ $45.7750 $366.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,020 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess