EN
  • EN
  • DE

VT1101SCR

Part No VT1101SCR
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 399956-VT1101SCR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT1101SCR CAD Model

Description

The Maxim Integrated VT1101SCR is a precision voltage tracker engineered to deliver reliable and high-performance voltage tracking capabilities for a wide range of applications. This compact and efficient component is designed to maintain a tight regulation of an output voltage in relation to a reference voltage, ensuring that the system it is integrated into operates smoothly and efficiently.

Key Features

  • High Accuracy: The VT1101SCR provides excellent voltage tracking accuracy, which is crucial for sensitive electronic applications where precise voltage control is necessary.
  • Low Dropout Voltage: Designed with a low dropout voltage, this voltage tracker ensures efficient operation even when the supply voltage is close to the output voltage, minimizing power losses and enhancing system reliability.
  • Wide Operating Range: With a broad operating voltage range, the VT1101SCR is versatile and can be used in various applications, from industrial systems to consumer electronics.
  • Thermal Protection: The device includes built-in thermal protection features to prevent overheating, ensuring long-term stability and performance under varying environmental conditions.
  • Small Footprint: The compact size of the VT1101SCR makes it an ideal choice for space-constrained applications, allowing designers to maximize functionality within limited PCB real estate.

Applications

The Maxim Integrated VT1101SCR is suitable for a multitude of applications that require precise voltage tracking. These include:

  • Power supply tracking in mixed-voltage systems
  • Battery-powered devices requiring efficient power management
  • Automotive electronics where voltage regulation is critical
  • Portable consumer electronics
  • Telecommunication and networking equipment

Technical Specifications

The VT1101SCR boasts an impressive set of technical specifications that make it a robust choice for voltage tracking needs:

  • Voltage tracking accuracy: High precision
  • Dropout voltage: Low for increased efficiency
  • Operating voltage range: Wide to accommodate various applications
  • Thermal protection: Included to maintain device integrity
  • Package: Small footprint for space-saving designs

In conclusion, the Maxim Integrated VT1101SCR is a top-tier voltage tracker that offers an optimal combination of accuracy, efficiency, and versatility, making it an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess