EN
  • EN
  • DE

TS2576CM550 RN

Part No TS2576CM550 RN
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381127-TS2576CM550 RN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS2576CM550 RN CAD Model

Description

The TS2576CM550 RN is a fixed 5V output step-down (buck) switching regulator from Taiwan Semiconductor. It is designed to efficiently convert a higher DC voltage to a regulated 5V DC output. The monolithic construction of this IC simplifies power supply design by minimizing the number of external components required.

Applications:

  • Microcontroller Power Supplies (5V): Supplies a stable 5V power rail for microcontrollers and other digital logic circuits.
  • Sensor Power Supplies (5V): Provides a regulated 5V supply for various types of sensors.
  • Actuator Power Supplies (5V): Powers actuators and other electromechanical devices requiring a 5V supply.
  • Interface Circuits (5V): Supplies power to interface circuits, such as RS-232 transceivers and level shifters.
  • Embedded Systems: Used in a wide range of embedded systems requiring a regulated 5V supply.
  • Industrial Automation Equipment: Provides regulated power for components within industrial automation systems.

Features:

  • Fixed 5V Output Voltage: Delivers a stable and accurate 5V output.
  • 3A Output Current Capability: Provides a guaranteed output current of up to 3A.
  • Wide Input Voltage Range (up to 40V): Operates with a wide range of input voltages, up to 40V.
  • Minimal External Components Required: Simplifies circuit design with minimal external component count.
  • Internal 52 kHz Fixed Frequency Oscillator: Uses a stable 52 kHz internal oscillator for consistent performance.
  • TTL Shutdown Capability: Allows for remote on/off control using a TTL-compatible signal.
  • High Efficiency: Operates with high efficiency, minimizing power losses and heat generation.
  • Readily Available Standard Inductors: Designed to work with readily available standard inductors.
  • Thermal Shutdown Protection: Includes thermal shutdown protection to prevent overheating and damage.
  • Current Limit Protection: Provides current limit protection to prevent damage from overcurrent conditions.

Benefits:

  • Simplified 5V Power Supply Design: Reduces the complexity of designing a 5V power supply.
  • High Efficiency Operation: Minimizes power consumption and heat generation, leading to improved energy efficiency.
  • Stable and Reliable 5V Output: Ensures stable and reliable operation of connected devices and circuits.
  • Robust Protection Features: Protects the regulator and the load from damage due to fault conditions.
  • Compact Size: The minimal external component count enables a compact power supply solution.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive price point.

Additional Details:

The TS2576CM550 RN is a highly integrated solution for generating a 5V power rail. The 'RN' suffix likely indicates compliance with RoHS standards or other specific manufacturing processes; refer to the official datasheet for precise details. The fixed 5V output simplifies the design process, eliminating the need for external feedback networks and adjustments. Its high efficiency ensures minimal power loss, making it suitable for battery-powered and energy-conscious applications. The compact design, requiring only a few external components, makes it ideal for space-constrained environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess