EN
  • EN
  • DE

VT1185SFQX

Part No VT1185SFQX
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC INTERFACE CONTROLLER / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number VT1185
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 400018-VT1185SFQX
Ultra Librarian 3D Model Ultra Librarian VT1185SFQX CAD Model

Description

Maxim Integrated's VT1185SFQX: A High-Performance Voltage Regulator

The Maxim Integrated VT1185SFQX is a cutting-edge voltage regulator designed for precision and efficiency. This advanced product is engineered to meet the rigorous demands of modern electronic devices, providing stable and reliable power management solutions. Its compact size and robust feature set make it an ideal choice for a wide range of applications, from portable electronics to industrial systems.

Key Features and Benefits

  • High Accuracy: The VT1185SFQX offers exceptional voltage regulation, ensuring consistent performance and prolonging the life of the electronic components it powers.
  • Low Dropout: This regulator is characterized by its low dropout performance, which means it can maintain regulation with a minimal difference between the input and output voltages, optimizing efficiency in battery-operated devices.
  • Thermal Protection: With built-in thermal protection, the VT1185SFQX automatically shuts down in the event of overheating, safeguarding the device and preventing damage from excessive temperatures.
  • Wide Operating Temperature Range: This voltage regulator is designed to operate effectively over a broad temperature range, making it suitable for challenging environmental conditions.
  • Adjustable Output: The VT1185SFQX provides the flexibility to adjust the output voltage as needed, accommodating various requirements and enhancing its versatility for different applications.
  • Package Options: It is available in a compact, surface-mount package, allowing for efficient use of PCB space and facilitating integration into a variety of designs.

Applications

The versatility of the VT1185SFQX makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Portable and battery-powered devices, where power efficiency is critical.
  • Industrial and automation systems that require stable and reliable power regulation.
  • Telecommunications equipment, where precision voltage control is necessary for optimal performance.
  • Consumer electronics, including wearables and smart devices, which demand compact and efficient power solutions.

Maxim Integrated's VT1185SFQX voltage regulator is a testament to the company's commitment to providing high-quality, reliable components that drive innovation and performance in the electronics industry.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess