Maxim Integrated's VT1316MF Voltage Regulator
Maxim Integrated's VT1316MF is a high-performance voltage regulator designed to deliver stable and reliable power supply in a variety of applications. This precision-engineered component is ideal for use in advanced electronic systems where consistent voltage levels are critical for optimal performance.
Key Features
- High Accuracy: The VT1316MF provides excellent voltage regulation, maintaining a stable output even under varying load conditions. This ensures that sensitive electronic devices function correctly without the risk of damage due to voltage fluctuations.
- Low Dropout Voltage: This regulator features a low dropout voltage, making it highly efficient and suitable for applications where the input voltage is close to the output voltage.
- Thermal Protection: Built-in thermal protection safeguards the device against overheating, which can be critical in high-power or high-temperature environments.
- Wide Operating Temperature Range: The VT1316MF can operate over a broad temperature range, making it versatile for use in both commercial and industrial settings.
- Compact Form Factor: The small package size of the VT1316MF allows for its integration into space-constrained designs without sacrificing performance.
Applications
The versatility of the VT1316MF voltage regulator makes it suitable for a wide range of applications, including but not limited to:
- Portable and battery-powered devices
- Microprocessor and microcontroller systems
- Data communication equipment
- Consumer electronics
- Automotive electronics
Technical Specifications
The VT1316MF boasts impressive technical specifications that cater to the demanding requirements of modern electronic devices:
- Output Voltage Range: 1.2V to 3.3V
- Maximum Output Current: 1.0A
- Dropout Voltage: 0.2V
- Package Type: TO-263
- Operating Temperature Range: -40°C to 125°C
Maxim Integrated's commitment to quality and performance is evident in the VT1316MF voltage regulator. With its robust feature set and reliable operation, it stands as an excellent choice for designers looking to enhance the stability and efficiency of their power supply solutions.