The VT1526MBFQX from Maxim Integrated is a high-precision voltage reference IC designed to provide a stable and accurate reference voltage for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits. This precision voltage reference is part of Maxim's commitment to delivering innovative, high-quality analog and mixed-signal engineering solutions.
Key Features
- High Accuracy: The VT1526MBFQX offers impressive accuracy and low temperature coefficient, ensuring that the output voltage remains stable over a wide range of temperatures and operating conditions.
- Low Dropout Voltage: The device features a low dropout voltage, making it suitable for use in systems with a limited supply voltage range.
- Wide Operating Voltage Range: This voltage reference can operate over a broad range of input voltages, providing design flexibility for various applications.
- Low Noise: It exhibits low output noise, which is critical for high-resolution and high-speed ADCs and DACs, where noise can significantly impact overall system performance.
- Surface-Mount Package: The compact surface-mount package allows for efficient use of PCB space and is compatible with automated assembly processes, making it ideal for high-volume production.
Applications
The VT1526MBFQX is suitable for a wide range of applications where accurate voltage reference is critical. These include precision data converters, portable instrumentation, medical devices, battery-powered devices, and industrial control systems. Its reliability and performance make it an excellent choice for designers looking to enhance the accuracy and stability of their electronic systems.
Technical Specifications
- Initial Accuracy: ±0.02%
- Temperature Coefficient: 3ppm/°C (max)
- Supply Voltage Range: 2.7V to 5.5V
- Output Voltage Options: Available in various fixed voltages
- Package: Compact surface-mount package
The VT1526MBFQX is a testament to Maxim Integrated's dedication to precision and quality, providing designers with a reliable voltage reference source that they can trust for their most demanding applications.