EN
  • EN
  • DE

VT202BE

Part No VT202BE
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 400142-VT202BE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT202BE CAD Model

Description

The VT202BE is a cutting-edge solution from Maxim Integrated, a company renowned for its innovative and reliable integrated circuits that cater to a wide range of applications. This product is designed to meet the stringent requirements of modern electronic systems, providing a robust and efficient performance that Maxim's customers have come to expect.

At the core of the VT202BE is its high-efficiency architecture, which ensures minimal power loss and optimal operation even under demanding conditions. This makes it an ideal choice for power-sensitive applications, where maintaining energy efficiency is paramount. The device integrates seamlessly into various circuits, offering a high degree of versatility and compatibility with a multitude of electronic components and systems.

The VT202BE boasts a compact form factor, which is a significant advantage in today's market where space is at a premium. Its small footprint allows for more streamlined designs and can contribute to reducing the overall size of the end product. This compactness, however, does not come at the expense of functionality or reliability, as the VT202BE maintains Maxim Integrated's standards of quality and performance.

Safety and reliability are key considerations in the design of the VT202BE. It features built-in protection mechanisms that safeguard the device and the system it is part of against a range of potential issues, such as overcurrent, overtemperature, and electrostatic discharge. Users can rely on the VT202BE to perform consistently over time, even in environments that are challenging for electronic components.

In summary, the VT202BE from Maxim Integrated is a testament to the company's dedication to innovation, efficiency, and quality. It is a versatile, high-performance device that is suitable for a wide array of applications, from consumer electronics to industrial systems. With its energy-efficient operation, compact size, and robust protection features, the VT202BE is poised to be a go-to choice for designers and engineers looking to enhance their products with top-tier integrated circuits.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess