EN
  • EN
  • DE

VT212BX-ADJ

Part No VT212BX-ADJ
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 400149-VT212BX-ADJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT212BX-ADJ CAD Model

Description

The VT212BX-ADJ from Maxim Integrated is a high-performance, adjustable voltage regulator designed to meet the needs of demanding applications. This regulator offers a precise output voltage that can be adjusted to suit a wide range of devices and systems, making it an ideal choice for designers looking for flexibility and reliability in their power supply designs.

Key Features

  • Adjustable Output: The VT212BX-ADJ provides an adjustable output voltage, allowing designers to tailor the power supply to their specific requirements.
  • High Efficiency: With its advanced design, this voltage regulator operates with high efficiency, reducing heat generation and improving system reliability.
  • Low Dropout: The low dropout feature ensures that the regulator delivers a stable output even when the input voltage is very close to the output voltage, which is crucial for battery-operated devices.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, thereby ensuring long-term stability and performance.
  • Wide Input Voltage Range: The VT212BX-ADJ is capable of handling a broad range of input voltages, making it versatile for various applications.

Applications

The VT212BX-ADJ is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller power supplies
  • Point-of-load conversions
  • Communication equipment
  • Consumer electronics

Technical Specifications

Some of the technical specifications of the VT212BX-ADJ include:

  • Output Voltage Range: Adjustable to meet application requirements
  • Output Current: Capable of delivering ample current for various loads
  • Package: Available in a package that is easy to integrate into PCB designs

Maxim Integrated's commitment to quality ensures that the VT212BX-ADJ voltage regulator is a reliable component for any power management solution. Its adjustable output and robust feature set make it an excellent choice for designers who require a versatile and durable voltage regulator.

You May Also Be Interested in

Atmel
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4054 $62.4324
14+ $8.5378 $119.5292
21+ $8.2710 $173.6910
29+ $8.0042 $232.1218
38+ $7.7373 $294.0174
50+ $6.9369 $346.8450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess