EN
  • EN
  • DE

VT238AWFCR-ADJ

Part No VT238AWFCR-ADJ
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 400186-VT238AWFCR-ADJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT238AWFCR-ADJ CAD Model

Description

The VT238AWFCR-ADJ from Maxim Integrated is a high-performance, adjustable voltage regulator designed for precision voltage control in a wide range of electronic applications. This advanced regulator features an adjustable output voltage range, making it highly versatile for various circuits that require a stable and precise voltage supply.

Key Features:

  • Adjustable Output Voltage: The device offers an adjustable output that can be set to the desired voltage level to meet specific requirements, providing flexibility for different design needs.
  • High Accuracy: With a precision reference voltage, the VT238AWFCR-ADJ ensures tight regulation and high accuracy, which is critical for sensitive electronic components.
  • Low Dropout: The low dropout feature of this regulator allows it to maintain regulation with a minimal difference between the input and output voltages, making it efficient for battery-powered applications.
  • Thermal Protection: Integrated thermal protection safeguards the device against overheating, ensuring reliable performance and longevity.
  • Current Limiting: Built-in current limiting prevents damage to the regulator and the load in the event of an overcurrent condition.
  • Wide Operating Temperature Range: The VT238AWFCR-ADJ is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications.

Applications:

The versatility of the VT238AWFCR-ADJ makes it an ideal choice for a variety of applications, including:

  • Power supplies for sensitive electronic circuits
  • Battery-powered devices
  • Microprocessor and microcontroller systems
  • Automotive electronics
  • Industrial control systems

Product Specifications:

Parameter Value
Output Voltage (Adjustable) Variable
Dropout Voltage Low
Output Current Up to design specification
Thermal Protection Yes
Current Limiting Yes
Operating Temperature Range Specified range

The Maxim Integrated VT238AWFCR-ADJ is a robust and reliable solution for demanding applications that require precise voltage regulation. With its adjustable output and comprehensive protection features, it is engineered to meet the critical needs of modern electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess