EN
  • EN
  • DE

VT2491AFCX-ADJ

Part No VT2491AFCX-ADJ
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 30A INTEGRATED SW / Linear Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Active
Base Product Number VT2491
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1229480-VT2491AFCX-ADJ
Ultra Librarian 3D Model Ultra Librarian VT2491AFCX-ADJ CAD Model

Description

Introducing the VT2491AFCX-ADJ Voltage Regulator from Maxim Integrated

The VT2491AFCX-ADJ is a state-of-the-art voltage regulator designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This voltage regulator stands out in the market for its high efficiency, reliability, and versatility, making it an ideal choice for a wide range of applications.

Key Features

  • Adjustable Output Voltage: The VT2491AFCX-ADJ provides an adjustable output voltage, which can be finely tuned to meet the specific needs of your application. This feature allows for greater flexibility and precision in voltage regulation.
  • High Efficiency: Maxim Integrated has designed this voltage regulator with efficiency in mind. It operates with minimal power loss, ensuring that your system runs cooler and more efficiently, which can be critical for energy-sensitive designs.
  • Compact Form Factor: The device comes in a compact package, making it ideal for space-constrained applications without compromising on performance.
  • Thermal Protection: The VT2491AFCX-ADJ includes built-in thermal protection features that safeguard the device and your system from overheating, thus enhancing the overall reliability and lifespan of your product.
  • Low Dropout: The low dropout (LDO) capability of this regulator ensures stable operation even with very little difference between the input voltage and the regulated output voltage, which is particularly useful when dealing with battery-powered applications.

Applications

The versatility of the VT2491AFCX-ADJ makes it suitable for a diverse range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller power supplies
  • Data communication equipment
  • Consumer electronics
  • Industrial and automotive systems

Why Choose the VT2491AFCX-ADJ?

With Maxim Integrated's reputation for quality and innovation, the VT2491AFCX-ADJ voltage regulator is a reliable choice for designers and engineers looking for a high-performance power management solution. Its adjustable output voltage, high efficiency, and compact size, combined with thermal protection and low dropout features, make it a versatile component that can be integrated into a multitude of electronic systems.

Whether you are developing a new product or upgrading an existing one, the VT2491AFCX-ADJ from Maxim Integrated provides the performance and flexibility needed to meet your voltage regulation requirements.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess