EN
  • EN
  • DE

VT250AFC-ADJ

Part No VT250AFC-ADJ
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR SMD / Linear Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Mfr Maxim Integrated
Series -
Package Strip
Product Status Obsolete
ECCN OBSOLETE
Standard Package 1 pcs
Win Source Part Number 1383842-VT250AFC-ADJ
Ultra Librarian 3D Model Ultra Librarian VT250AFC-ADJ CAD Model

Description

Introducing the VT250AFC-ADJ Voltage Regulator from Maxim Integrated

The VT250AFC-ADJ is a state-of-the-art voltage regulator module designed by Maxim Integrated, a company renowned for its innovative and high-quality integrated circuits. This product is engineered to provide a highly efficient and reliable power management solution for a wide range of applications, including but not limited to, networking equipment, servers, storage systems, and industrial equipment.

Key Features:

  • Adjustable Output Voltage: The VT250AFC-ADJ offers an adjustable output voltage feature, allowing designers to fine-tune the voltage to meet the specific needs of their application. This flexibility is critical for optimizing system performance and ensuring compatibility with various components.
  • High Efficiency: With an emphasis on energy conservation, this voltage regulator boasts high efficiency, which minimizes power loss and heat generation, thus extending the life of the product and the devices it powers.
  • Compact Design: The compact form factor of the VT250AFC-ADJ makes it an ideal choice for space-constrained environments. Its small footprint allows for more efficient use of PCB space, a crucial factor in modern electronic design.
  • Thermal Protection: The device includes thermal protection features that safeguard the regulator and the overall system against overheating. This ensures reliable operation even under high load conditions.
  • Low Dropout: The low dropout (LDO) capability of the VT250AFC-ADJ ensures stable operation even with minimal differences between input and output voltages, which is particularly useful for battery-powered applications.

Applications:

The versatility of the VT250AFC-ADJ voltage regulator makes it suitable for a diverse set of applications. It is particularly beneficial in scenarios where precise voltage regulation is necessary to maintain system stability and performance. The device's robust design also makes it an excellent choice for harsh industrial environments where reliability is of the utmost importance.

Conclusion:

The VT250AFC-ADJ from Maxim Integrated is a top-tier voltage regulator that combines flexibility, efficiency, and reliability. Its adjustable output voltage, high efficiency, and compact size make it an indispensable component for any power management system. Maxim Integrated continues to lead the industry with innovative solutions like the VT250AFC-ADJ, ensuring that your electronic systems perform at their best.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess