EN
  • EN
  • DE

VT252FQX-ADJ

Part No VT252FQX-ADJ
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR / Linear Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Package Bulk
Product Status Active
Base Product Number VT252
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 400202-VT252FQX-ADJ
Ultra Librarian 3D Model Ultra Librarian VT252FQX-ADJ CAD Model

Description

Introducing the VT252FQX-ADJ Voltage Regulator from Maxim Integrated

The VT252FQX-ADJ is a cutting-edge voltage regulator module manufactured by Maxim Integrated, a company renowned for their high-quality and innovative power management solutions. This versatile and efficient component is designed to cater to a wide array of applications, from consumer electronics to industrial systems, ensuring that your devices operate with optimal power efficiency and reliability.

Key Features

  • Adjustable Output Voltage: The VT252FQX-ADJ offers an adjustable output voltage feature, allowing designers to tailor the output to meet the specific needs of their application, ensuring compatibility with a wide range of devices and systems.
  • High Efficiency: Maxim Integrated has designed this voltage regulator with high efficiency in mind, reducing power loss and heat generation, which is crucial for maintaining system stability and extending product lifespan.
  • Compact Footprint: The small form factor of the VT252FQX-ADJ makes it an ideal choice for space-constrained applications, where maintaining a compact design without sacrificing performance is essential.
  • Thermal Protection: The device includes built-in thermal protection features that prevent damage from overheating, ensuring safe operation even under high load conditions.
  • Low Dropout: The low dropout (LDO) capability of the VT252FQX-ADJ means it can maintain regulation with a minimal difference between the input and output voltages, which is particularly useful for battery-operated devices.

Applications

The versatility of the VT252FQX-ADJ makes it suitable for a diverse range of applications, including:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Industrial control systems
  • Automotive electronics
  • Medical equipment

Why Choose the VT252FQX-ADJ?

Maxim Integrated's commitment to quality and performance is evident in the VT252FQX-ADJ. This voltage regulator is designed to meet the stringent requirements of modern electronic devices, providing a reliable and efficient power management solution. With its adjustable output voltage, high efficiency, and compact size, the VT252FQX-ADJ is the perfect choice for designers looking to enhance their products with a top-tier power management component.

Whether you're developing the next generation of portable gadgets or upgrading the power systems in industrial machinery, the VT252FQX-ADJ from Maxim Integrated offers the performance and flexibility needed to create efficient and reliable designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8813 $58.8130
24+ $4.8256 $115.8144
38+ $4.6754 $177.6652
52+ $4.5241 $235.2532
67+ $4.3740 $293.0580
89+ $3.9212 $348.9868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess