EN
  • EN
  • DE

XR16V564IL-F

Part No XR16V564IL-F
Manufacturer MaxLinear Inc
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART FIFO 32B QUAD 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features UART IC 4, QUART Channel RS232 32 Byte 48-QFN (7x7)
Manufacturer MaxLinear Inc
Package Tray
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
Family Name XR16V564
MSL Level 1 (Unlimited)
ECCN 5A991
HTSUS 8542.39.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904058-XR16V564IL-F
Ultra Librarian 3D Model Ultra Librarian XR16V564IL-F CAD Model

Description

The MaxLinear Inc XR16V564IL-F is a UART IC with 4, quart channel RS232 and 32-byte in a 48-QFN (7x7) package.

  • Family: XR16V564
  • Category: Integrated Circuits (ICs)
  • ECCN: 5A991
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Quantity per Package: 260
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 25 weeks
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Advanced Micro Devices
ID8251 - PROGRAMMABLE COMMUNICAT
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess