The US1M-SMAG-5K is a surface-mount rectifier diode manufactured by Multidimension Devices (MDD). It is designed for general-purpose rectification in various electronic circuits. This rectifier diode provides reliable performance and is suitable for applications requiring efficient power conversion and voltage rectification. The 'SMAG' likely refers to the package and/or specific features, while '5K' likely refers to the quantity in the reel.
Applications
- General-purpose rectification
- Freewheeling diodes
- Reverse polarity protection
- DC power supplies
- AC-DC adapters
Features
- High surge current capability
- Low forward voltage drop
- Surface mount package for automated assembly
- Glass passivated junction for high reliability
- RoHS compliant
Benefits
- Efficient power conversion due to low forward voltage drop, reducing power losses and heat generation.
- Enhanced circuit protection with high surge current handling capability, preventing damage from transient voltage spikes.
- Simplified manufacturing process thanks to the surface mount package, enabling efficient automated assembly.
- Increased reliability due to the glass passivated junction, ensuring stable performance over a wide range of operating conditions.
- Environmentally friendly design with RoHS compliance, meeting environmental regulations.
Additional Details
The US1M-SMAG-5K typically features a repetitive peak reverse voltage (VRRM) of 1000V and a forward current (IF) of 1A. Its forward voltage drop is generally around 1.1V. The device is housed in a DO-214AC (SMA) package or similar. Its high surge current capability protects circuits against transient voltage spikes. The glass-passivated junction contributes to its long-term reliability. Operating temperature ranges from -65°C to +150°C. The compact size of the SMA package allows for efficient use of board space.