EN
  • EN
  • DE

HEP-1000-100

Part No HEP-1000-100
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 100V 1000W / Enclosed AC DC Converters 1 Output 100V 90 ~ 305 VAC, 205 ~ 431 VDC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr MEAN WELL USA Inc.
Series HEP-1000 (1000W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 90 ~ 305 VAC, 205 ~ 431 VDC
Voltage - Output 1 100V
Current - Output 1 10 A
Power (Watts) 1000W
Applications Household Appliances, ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 96%
Temperature Range - Operating -40°C ~ 70°C (With Derating)
Features Adjustable Output, PFC, PMBus™, Remote On/Off
Mounting Type Chassis Mount
Dimension 12.20" L x 5.67" W x 1.91" H (310.0mm x 144.0mm x 48.5mm)
Approval Agency CB, CE, cURus, EAC, TUV
Standard Number 60335-1; 62368-1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9540
Other Names 1866-HEP-1000-100
Standard Package 4
Win Source Part Number 1207657-HEP-1000-100
Ultra Librarian 3D Model Ultra Librarian HEP-1000-100 CAD Model

Description

The HEP-1000-100 is an enclosed type, 1000W power supply that is a part of the HEP-1000 series. MEAN WELL USA Inc. HEP-1000-100

  • Applications: Household Appliances and ITE (Commercial)
  • Features: Adjustable Output, PFC, PMBus™, and Remote On/Off
  • Load Requirement: Minimum Load Required
  • Mounting: Chassis Mount
  • Temperature Range: -40°C to 70°C (with derating)
  • Approvals: CB, CE, cURus, EAC, and TUV

You May Also Be Interested in

CUI Inc.
DC DC CONVERTER 5V 10W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Lowest to $6.8182
Traco Power
DC DC CONVERTER +/-15V 41W
Lowest to $143.2836
Recom Power
DC DC CONVERTER 5V 500MW
Lowest to $3.4243
Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us
Recom Power
DC DC CONVERTER +/-5V 1W
Lowest to $3.4926
Vicor Corporation
DC DC CONVERTER 5V 50W
Lowest to $1,727.2727
CUI Inc.
DC DC CONVERTER 5V 5W
Lowest to $10.6363
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess