EN
  • EN
  • DE

LOP-500-24

Part No LOP-500-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Power Supplies - External/Internal (Off - Board)
Description 80-264VAC O/P +24V20.8A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)AC DC Converters
Mfr MEAN WELL USA Inc.
Series LOP-500 (500W)
Packaging Bulk
Part Status Active
Type Open Frame
Number of Outputs 1
Voltage - Input 80 ~ 264 VAC, 113 ~ 370 VDC
Voltage - Output 1 24V
Current - Output 1 13.4 A
Power (Watts) 322W (500W Forced Air)
Applications Household Appliances, ITE (Commercial), Medical
Voltage - Isolation 4 kV
Efficiency 94.5%
Operating Temperature -40°C ~ 80°C (With Derating)
Features Adjustable Output, DC Input Capable, PFC, Universal Input
Mounting Type Chassis Mount
Size / Dimension 5.00" L x 3.00" W x 1.08" H (127.0mm x 76.2mm x 27.5mm)
Approval Agency CB, CCC, CE, cURus, EAC, TUV, UKCA
Standard Number 60335-1; 60601-1; 62368-1
Ultra Librarian 3D Model Ultra Librarian LOP-500-24 CAD Model

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 100W
Lowest to $363.6364
Mean Well Enterprises Co., Ltd.
DC/DC DIN RAIL SUPPLY 24V 30W
Need more? Email Us
ELKO EP North America LLC
Switching power supply with fixed output DC 12V/15W
Need more? Email Us
ELKO EP North America LLC
Power supply
Need more? Email Us
ELKO EP North America LLC
Switching power supply with fixed output DC 24V/127W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 27V 103W
Lowest to $35.4545
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 24V 60W
Lowest to $21.2727
ELKO EP North America LLC
Switching power supply with fixed output DC 12V/122W
Need more? Email Us
ELKO EP North America LLC
Switching power supply with fixed output DC 12V/24W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.0910 $73.0910
2+ $59.9721 $119.9442
3+ $58.0979 $174.2937
4+ $56.2238 $224.8952
5+ $54.3497 $271.7485
7+ $48.7273 $341.0911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess