EN
  • EN
  • DE

LPS-75-12

Part No LPS-75-12
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CONVERTER 12V 74W / Open Frame AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - AC DC Converters
Mfr Mean Well Enterprises Co., Ltd.
Series LPS-75 (75W)
Package Box
Product Status Active
Type Open Frame
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Output 1 12V
Current - Output 1 6.2 A
Power (Watts) 74W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 80%
Temperature Range - Operating -20°C ~ 70°C (With Derating)
Features Adjustable Output, Remote On/Off, Universal Input
Mounting Type Chassis Mount
Size / Dimension 8.74" L x 2.17" W x 1.18" H (222.0mm x 55.0mm x 30.0mm)
Approval Agency CB, CE, cURus, TUV
Minimum Load Required No
Base Product Number LPS-75
Standard Package 48 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9520
Win Source Part Number 847173-LPS-75-12
Ultra Librarian 3D Model Ultra Librarian LPS-75-12 CAD Model

Description

The 847173-LPS-75-12 is a 75W AC-DC converter from the LPS-75 series. 847173-LPS-75-12 from Mean Well Enterprises Co., Ltd.

  • Series: LPS-75
  • Application: External/Off-Board Power Supply
  • Output Voltage: 12V (Adjustable)
  • Input Voltage: 90V to 264V AC, 127V to 370V DC
  • Size: 8.74" L x 2.17" W x 1.18" H (222.0mm x 55.0mm x 30.0mm)
  • Power Output: 74W
  • Efficiency: 80%
  • Features: Adjustable Output, Remote On/Off
  • Isolation Voltage: 3kV
  • Operating Temperature: -20°C to 70°C (with derating)
  • Product Status: Active

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 1000W
Need more? Email Us
Recom Power
AC/DC CONVERTER 12V 5W
Lowest to $21.8284
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 7.5V 450W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CNVRTR 5V 24V +/-12V 139W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 600W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 30W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 300W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 48V 106W
Need more? Email Us
E-T-A
AC/DC CONVERTER 24V 108W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess