EN
  • EN
  • DE

MT3353CBCG-BTSH

Part No MT3353CBCG-BTSH
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831865-MT3353CBCG-BTSH
Ultra Librarian 3D Model Ultra Librarian MT3353CBCG-BTSH CAD Model

Description

The MT3353CBCG-BTSH is a highly integrated GPS baseband processor from MediaTek Inc., designed for navigation and location-based applications. It combines GPS processing, baseband functionality, and connectivity options into a single chip, enabling compact and efficient device designs. This processor is known for its low power consumption and high performance, making it suitable for various mobile and portable devices.

Applications

  • Automotive Navigation Systems: Used in car GPS units for route planning and real-time navigation.
  • Personal Navigation Devices (PNDs): Integrated into handheld GPS devices for outdoor navigation and mapping.
  • Mobile Phones and Smartphones: Provides GPS functionality for location-based services, mapping, and navigation apps.
  • Fitness Trackers and Wearables: Enables GPS tracking for activity monitoring, distance measurement, and route recording.
  • Asset Tracking Devices: Used in tracking systems for vehicles, containers, and other valuable assets.

Features

  • Integrated GPS Baseband Processor: Combines GPS processing and baseband functionality in a single chip.
  • High Sensitivity GPS Receiver: Offers excellent GPS signal acquisition and tracking performance, even in challenging environments.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Advanced GPS Algorithms: Employs sophisticated algorithms for accurate positioning and navigation.
  • Support for Various GPS Standards: Compatible with GPS, GLONASS, Galileo, and other global navigation satellite systems (GNSS).
  • Connectivity Options: Includes interfaces for connecting to external antennas, displays, and other peripherals.

Benefits

  • Accurate and Reliable Positioning: Provides precise location information for navigation and tracking applications.
  • Extended Battery Life: Low power consumption enables longer operating times for portable devices.
  • Compact Device Designs: High integration reduces the number of components required, enabling smaller and more streamlined designs.
  • Improved Navigation Performance: Advanced GPS algorithms enhance positioning accuracy and reliability.
  • Global Compatibility: Support for various GNSS standards ensures compatibility with different satellite systems worldwide.

Additional Details

The MT3353CBCG-BTSH typically supports standard GPS protocols and interfaces, allowing for easy integration into existing systems. Its compact size and low power consumption make it well-suited for mobile and portable applications where space and battery life are critical. This processor also includes built-in security features to protect against unauthorized access and data breaches.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess