EN
  • EN
  • DE

MT6633

Part No MT6633
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832028-MT6633
Ultra Librarian 3D Model Ultra Librarian MT6633 CAD Model

Description

The MediaTek MT6633 is a highly integrated connectivity chip designed for mobile and embedded devices. It supports Wi-Fi, Bluetooth, and FM radio functionalities, providing a comprehensive wireless solution for a wide range of applications. This chip is engineered to deliver reliable performance while minimizing power consumption, making it ideal for battery-powered devices.

Applications

  • Smartphones
  • Tablets
  • Portable media players
  • Wearable devices
  • Automotive infotainment systems

Features

  • Wi-Fi Connectivity: Compliant with IEEE 802.11 a/b/g/n standards, supporting data rates up to 150 Mbps.
  • Bluetooth Connectivity: Integrates Bluetooth 4.0 with Bluetooth Low Energy (BLE) support, enabling connections with various Bluetooth peripherals.
  • FM Radio: Includes an FM receiver, allowing users to listen to FM radio broadcasts.
  • Low Power Consumption: Designed for optimal power efficiency, extending battery life in portable devices.
  • Advanced Coexistence: Implements advanced coexistence mechanisms to minimize interference between Wi-Fi, Bluetooth, and FM signals.
  • Compact Size: The chip is available in a small form factor package, suitable for space-constrained applications.

Benefits

  • Comprehensive Connectivity: Provides a complete wireless solution with Wi-Fi, Bluetooth, and FM radio functionalities.
  • Extended Battery Life: Low power consumption ensures longer battery life for portable devices.
  • Reduced System Cost: Integration of multiple wireless functions into a single chip reduces the number of components required, lowering system cost.
  • Improved Performance: Advanced coexistence mechanisms minimize interference and ensure reliable wireless performance.
  • Simplified Design: Simplifies the design and integration process for device manufacturers.

Additional Details

The MT6633 is typically packaged in a QFN (Quad Flat No-leads) package. It requires external antennas for Wi-Fi, Bluetooth, and FM radio functionalities. Software drivers and SDKs are available from MediaTek to facilitate integration into various operating systems and platforms. The chip supports various security protocols for Wi-Fi and Bluetooth connections, ensuring secure wireless communication. The MT6633 also includes power management features to optimize power consumption based on usage scenarios. The FM radio receiver supports RDS (Radio Data System) for displaying station information. Proper PCB layout and antenna design are crucial for achieving optimal wireless performance. The chip operates within specified voltage and temperature ranges, as defined in the product datasheet.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess