EN
  • EN
  • DE

MT8321A/BA

Part No MT8321A/BA
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832104-MT8321A/BA
Ultra Librarian 3D Model Ultra Librarian MT8321A/BA CAD Model

Description

The MediaTek MT8321A/BA is a quad-core processor designed for entry-level to mid-range tablets. It features a quad-core ARM Cortex-A7 CPU and a Mali-400 MP2 GPU, offering a balance of performance and power efficiency for general tablet use. It supports various connectivity options and multimedia features, making it suitable for web browsing, media consumption, and light gaming.

Applications:

  • Entry-Level Tablets: Used in affordable tablets for general use.
  • Educational Tablets: Suitable for tablets designed for educational purposes.
  • Smart Home Devices: Can be found in smart home devices requiring processing power.

Features:

  • Quad-Core Cortex-A7 CPU: Provides efficient multitasking capabilities.
  • Mali-400 MP2 GPU: Offers adequate graphics performance for casual gaming and video playback.
  • Multimedia Support: Supports various video and audio codecs.
  • Connectivity: Integrated Wi-Fi, Bluetooth, and GPS.
  • Display Support: Supports display resolutions commonly found in tablets.

Benefits:

  • Cost-Effective: Offers a balance of performance and affordability.
  • Adequate Performance: Provides sufficient processing power for everyday tasks.
  • Integrated Connectivity: Simplifies device design and lowers manufacturing costs.
  • Power Efficiency: Contributes to longer battery life in mobile devices.

Additional Details:

The MT8321A/BA integrates essential connectivity features, including Wi-Fi, Bluetooth, and GPS, simplifying device design and reducing the need for external components. Its support for various memory configurations and multimedia codecs provides flexibility in device design and enhances the user experience. The quad-core architecture enables smooth multitasking and responsive performance for various applications. The processor's power efficiency contributes to extended battery life, making it a suitable choice for mobile devices requiring reasonable processing power and battery life. Its compact size and integrated features make it a practical option for manufacturers aiming to create affordable and functional tablets.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess