EN
  • EN
  • DE

RT63365E

Part No RT63365E
Manufacturer MediaTek Inc
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MediaTek Inc
Win Source Part Number 300125-RT63365E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT63365E CAD Model

Description

The RT63365E is a highly integrated Wi-Fi System-on-Chip (SoC) manufactured by MediaTek Inc., designed for demanding wireless networking applications. It combines a powerful processor with advanced wireless capabilities, offering a comprehensive solution for high-performance routers and gateways.

Applications

  • High-Performance Wi-Fi Routers: Ideal for use in dual-band and tri-band Wi-Fi routers, delivering fast and reliable wireless connectivity.
  • Wireless Range Extenders: Extends the range of existing Wi-Fi networks, ensuring seamless coverage throughout homes and offices.
  • Mesh Wi-Fi Systems: Enables the creation of mesh Wi-Fi networks, providing whole-home or whole-office Wi-Fi coverage.
  • Smart Home Hubs: Serves as the central hub for smart home devices, managing and coordinating their functions.

Features

  • Dual-Band Wi-Fi: Supports both 2.4 GHz and 5 GHz Wi-Fi bands, providing flexibility and optimal performance.
  • MU-MIMO Technology: Incorporates Multi-User, Multiple-Input, Multiple-Output (MU-MIMO) technology for improved wireless performance.
  • Integrated CPU: Features a powerful CPU core for handling network processing and application tasks.
  • Gigabit Ethernet Ports: Includes multiple Gigabit Ethernet ports for high-speed wired connectivity.
  • Hardware NAT Accelerator: Equipped with a hardware Network Address Translation (NAT) accelerator for efficient routing.
  • Advanced Security Features: Supports WPA3 encryption and other advanced security protocols.

Benefits

  • Enhanced Wi-Fi Performance: Delivers superior Wi-Fi performance with dual-band support and MU-MIMO technology.
  • Wider Coverage: Extends Wi-Fi coverage, eliminating dead spots and ensuring seamless connectivity.
  • Improved Network Security: Provides robust security features to protect against unauthorized access and data breaches.
  • Efficient Routing: Hardware NAT accelerator enables efficient routing of network traffic.
  • Flexible Connectivity: Gigabit Ethernet ports provide high-speed wired connectivity options.

Additional Details

The RT63365E integrates a high-performance CPU, typically based on an ARM architecture, with advanced Wi-Fi capabilities. It supports the latest Wi-Fi standards, including 802.11ac Wave 2, providing high data rates and reliable connectivity. The inclusion of MU-MIMO technology allows the router to communicate with multiple devices simultaneously, improving overall network efficiency. The chip also supports advanced QoS features, enabling prioritization of different types of network traffic. This ensures that real-time applications, such as video streaming and online gaming, receive the bandwidth they require. The integrated hardware NAT accelerator offloads the CPU from routing tasks, improving overall system performance. In addition to Wi-Fi and Ethernet connectivity, the RT63365E also includes a range of peripheral interfaces, such as USB and UART, for connecting to external devices. The chip is designed for low power consumption, making it suitable for energy-efficient applications. The RT63365E is designed to meet the demands of modern wireless networking environments, providing a reliable and high-performance solution for a wide range of applications.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess