EN
  • EN
  • DE

MA802AS

Part No MA802AS
Manufacturer Megawin
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Megawin
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829493-MA802AS
Ultra Librarian 3D Model Ultra Librarian MA802AS CAD Model

Description

The Megawin MA802AS is a microcontroller unit (MCU) designed for a variety of embedded applications. It is part of Megawin's family of microcontrollers known for their robust performance and reliability in diverse operating environments.

Applications:

  • Industrial control systems: Used in automation and process control applications.
  • Consumer electronics: Implemented in devices like remote controls, toys, and small appliances.
  • Motor control: Employed in controlling the speed and position of motors in various applications.
  • Security systems: Integrated into alarm systems and access control devices.
  • Instrumentation: Used in measurement and control equipment for precise data acquisition and processing.

Features:

  • 8-bit architecture: Based on an 8-bit processor core, providing sufficient processing power for many applications.
  • Integrated memory: Includes both Flash memory for program storage and RAM for data storage.
  • Multiple I/O ports: Offers various input/output pins for interfacing with external devices.
  • Timers and counters: Features built-in timers and counters for timing and counting functions.
  • Communication interfaces: Supports communication protocols like UART, SPI, and I2C for serial communication.
  • ADC (Analog-to-Digital Converter): Incorporates an ADC for converting analog signals to digital values.
  • Low-power operation: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits:

  • Cost-effective: Provides a balance of features and performance at a competitive price point.
  • Easy to use: Supported by development tools and resources that simplify the design process.
  • Reliable performance: Delivers consistent and dependable operation in harsh environments.
  • Versatile: Suitable for a wide range of applications due to its flexible feature set.
  • Small footprint: Available in compact packages, making it suitable for space-constrained applications.

Technical Specifications:

Specific technical specifications such as operating voltage, clock speed, memory size, and I/O pin count may vary depending on the exact model. Please refer to the Megawin datasheet for the specific model you are using for detailed information on these parameters.

The MA802AS is a versatile microcontroller that offers a solid foundation for a variety of embedded applications. Its combination of features, reliability, and cost-effectiveness make it a popular choice among engineers and developers.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess