EN
  • EN
  • DE

AL0307-4R7K

Part No AL0307-4R7K
Manufacturer Meled
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968928-AL0307-4R7K
Categories OEM Parts(A-B)
Manufacturer Meled
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AL0307-4R7K CAD Model

Description

The AL0307-4R7K is a leaded inductor manufactured by Meled. This inductor is designed for various electronic applications, providing inductance for filtering, energy storage, and impedance matching. Its leaded construction makes it easy to mount on printed circuit boards (PCBs) using through-hole technology. The 4R7K designation indicates an inductance value of 4.7µH with a tolerance of 10%.

Applications:

  • Power Supplies: Used for filtering and energy storage in power supply circuits.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and noise reduction.
  • RF Circuits: Utilized for impedance matching and filtering in radio frequency (RF) applications.
  • Filtering Circuits: Suitable for general-purpose filtering in electronic circuits.
  • Oscillators: Used in oscillator circuits for frequency control and stabilization.

Features:

  • Leaded Inductor: Features a leaded construction for through-hole mounting on PCBs.
  • 4.7µH Inductance: Provides an inductance value of 4.7 microhenries.
  • 10% Tolerance: Offers an inductance tolerance of ±10%.
  • High Current Carrying Capacity: Designed to handle significant current levels without saturation.
  • Low DC Resistance (DCR): Exhibits low DC resistance, minimizing power losses.
  • Compact Size: Allows for easy integration into small electronic devices.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, ensuring environmental safety.

Benefits:

  • Reliable Performance: Provides consistent and reliable inductance for various applications.
  • Easy Mounting: Leaded construction allows for easy through-hole mounting on PCBs.
  • Efficient Operation: Low DC resistance minimizes power losses, improving efficiency.
  • Versatile Usage: Suitable for a wide range of applications, including power supplies, DC-DC converters, and RF circuits.
  • Stable Inductance: Maintains a stable inductance value over a wide range of operating conditions.
  • Cost-Effective: Provides a cost-effective solution for inductance requirements in electronic circuits.

Additional Details:

The AL0307-4R7K inductor is designed to provide stable and reliable inductance in various electronic circuits. Its leaded construction makes it easy to mount and solder onto PCBs, making it a convenient choice for through-hole designs. The 4.7µH inductance value is suitable for a wide range of applications, including filtering, energy storage, and impedance matching. The low DC resistance minimizes power losses, contributing to improved efficiency in power conversion and filtering circuits. The inductor is designed to handle significant current levels without saturation, ensuring reliable performance under high-load conditions. The RoHS compliance of the AL0307-4R7K ensures that it meets environmental standards, making it a responsible choice for modern electronic designs. When using the AL0307-4R7K, it is important to consider the operating frequency and current requirements of the application to ensure optimal performance. Proper layout and grounding techniques should be employed to minimize electromagnetic interference (EMI) and ensure the stability of the circuit.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Kemet
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess