EN
  • EN
  • DE

MLI2012-R15(F)

Part No MLI2012-R15(F)
Manufacturer Meled
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078571-MLI2012-R15(F)
Categories OEM Parts(M-N)
Manufacturer Meled
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLI2012-R15(F) CAD Model

Description

The MLI2012-R15(F) is a multilayer inductor manufactured by Meled. It is designed for applications requiring a small size and high performance in high-frequency circuits.

Applications:

  • Mobile Communication Devices: Used for impedance matching and filtering in RF circuits of smartphones.
  • Wireless Communication Systems: Employed in WLAN and Bluetooth modules for signal tuning.
  • High-Frequency Circuits: Suitable for use in oscillators, filters, and impedance matching networks.
  • Power Amplifiers: Applied in the bias networks and output matching stages of RF power amplifiers.
  • RF Modules: Integrated into various RF modules for impedance matching and filtering.

Features:

  • Small Size: 2012 package (2.0 x 1.2 mm) allows for dense PCB assembly.
  • High Q Value: Offers a high Q factor, ensuring minimal energy loss.
  • Tight Tolerance: Provides precise inductance values for stable circuit performance.
  • High Self-Resonant Frequency (SRF): Ensures optimal performance in high-frequency applications.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Improved Circuit Performance: High Q value minimizes signal loss, enhancing the overall performance of RF circuits.
  • Stable Operation: Tight tolerance ensures consistent inductance values across various operating conditions.
  • Space-Saving Design: Small size enables the use of this inductor in compact devices.
  • Reduced EMI: Effective filtering minimizes electromagnetic interference in sensitive electronic circuits.
  • Optimized Signal Transmission: Designed for optimal signal transmission and impedance matching in RF applications.

Specifications:

The MLI2012-R15(F) features an inductance value of 0.15μH. Its compact size and high Q value make it ideal for high-frequency applications. The inductor is designed to handle high-frequency currents while maintaining stable performance. The operating temperature range typically supports general industrial applications.

The multilayer construction ensures consistent performance and reliability. This component is well-suited for automatic insertion equipment, contributing to efficient manufacturing processes.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess