The MSRH5D18-100MT is a power inductor manufactured by Meled. It is designed for use in DC-DC converters and other power supply applications. The 100MT likely indicates an inductance value of 10µH (100 with a multiplier code) and a specific tolerance. The MSRH5D18 series indicates a specific physical dimension and construction type.
Applications
- DC-DC converters (buck, boost, buck-boost).
- Power supplies for portable devices.
- LED lighting circuits.
- Filtering in power circuits.
- Voltage regulators.
- Automotive electronics.
Features
- High Current Capacity: Designed to handle high DC currents without saturation.
- Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
- Shielded Construction: Reduces electromagnetic interference (EMI).
- Small Footprint: Allows for compact circuit designs.
- Operating Temperature Range: Specified for operation over a wide temperature range, suitable for various environments.
- RoHS Compliant: Ensures adherence to environmental regulations.
Benefits
- Efficient Power Conversion: Low DCR minimizes power losses, resulting in higher efficiency in DC-DC converters.
- Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
- Compact Design: Small footprint allows for integration into space-constrained applications.
- Reliable Performance: Designed for stable operation over a wide range of environmental conditions.
Additional Details
The MSRH5D18-100MT inductor typically features a ferrite core. The inductance value is nominally 10µH, but this should be confirmed on the datasheet for this specific part number. Key specifications include the saturation current (Isat), which indicates the current level at which the inductance begins to drop significantly, and the rated current (Irms), which indicates the maximum continuous current the inductor can handle without exceeding its temperature limit. The DC resistance (DCR) is typically very low, in the milliohm range. The shielded construction helps to minimize electromagnetic interference, which is crucial in sensitive electronic circuits. When selecting an inductor for a specific application, it is essential to consider the operating frequency, current requirements, and desired inductance value. This series is often used where a low profile and high current handling are needed. Make sure to check the manufacturer's datasheet for complete specifications before use.