EN
  • EN
  • DE

MSRH5D18-220MT

Part No MSRH5D18-220MT
Manufacturer Meled
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039440-MSRH5D18-220MT
Categories OEM Parts(M-N)
Manufacturer Meled
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSRH5D18-220MT CAD Model

Description

The MSRH5D18-220MT is a power inductor from Meled designed for use in DC-DC converters and other power applications. The '220MT' likely signifies an inductance of 22µH (220 with a specific multiplier) and a tolerance indication. The MSRH5D18 series denotes a particular size and construction characteristic.

Applications

  • DC-DC converters (buck, boost, buck-boost).
  • Power supplies for portable devices.
  • LED lighting circuits.
  • Filtering in power circuits.
  • Voltage regulators.
  • Automotive electronics.

Features

  • High Current Capacity: Built to withstand substantial DC currents without experiencing saturation.
  • Low DC Resistance (DCR): Reduces power losses and enhances overall efficiency.
  • Shielded Construction: Minimizes electromagnetic interference (EMI) to protect sensitive circuits.
  • Small Footprint: Enables compact and space-saving circuit designs.
  • Operating Temperature Range: Designed to perform reliably across a broad temperature range, accommodating diverse operating conditions.
  • RoHS Compliant: Complies with environmental regulations, reducing hazardous substances.

Benefits

  • Efficient Power Conversion: Low DCR minimizes energy waste, improving efficiency in DC-DC conversion processes.
  • Reduced EMI: The shielded structure reduces electromagnetic interference, which improves the operation of the whole system.
  • Compact Design: Space-saving dimensions facilitate integration into devices with limited area.
  • Reliable Performance: Guarantees consistent operation across varying environmental conditions, offering dependability.

Additional Details

The MSRH5D18-220MT inductor typically utilizes a ferrite core. Its inductance value is around 22µH; however, it's essential to confirm this with the datasheet. Key performance metrics include saturation current (Isat), which indicates the current where the inductance starts to decline significantly, and rated current (Irms), which is the maximum continuous current the inductor can handle without exceeding thermal limits. The DC resistance (DCR) is typically very low, often in the milliohm range. The shielding is important for reducing EMI, which is important in sensitive electronics. When choosing an inductor, the operational frequency, needed current, and necessary inductance must be considered. These components are commonly utilized in applications that require small form factors and excellent current handling. Always refer to the manufacturer's datasheet for precise details and usage instructions before using the part.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nichia Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1102 $50.1410
1,110+ $0.0904 $100.3440
1,715+ $0.0876 $150.2340
2,365+ $0.0847 $200.3155
3,055+ $0.0819 $250.2045
4,085+ $0.0735 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess