EN
  • EN
  • DE

MLX90360LGO-AAA-000-RE

Part No MLX90360LGO-AAA-000-RE
Manufacturer Melexis Microelectronic Systems
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case TSSOP16
Manufacturer Melexis Microelectronic Systems
Win Source Part Number 715335-MLX90360LGO-AAA-000-RE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MLX90360LGO-AAA-000-RE CAD Model

Description

The MLX90360LGO-AAA-000-RE is a Triaxis® position sensor manufactured by Melexis Microelectronic Systems. This sensor is designed to provide accurate and reliable position measurements in a variety of automotive and industrial applications.

Applications

  • Automotive Steering Systems: Used for steering angle sensing in electronic power steering (EPS) systems.
  • Throttle Position Sensing: Employed in throttle position sensors to measure the throttle valve angle.
  • Valve Position Sensing: Integrated into valve position sensors for precise valve control.
  • Robotics: Used in robotic systems for accurate joint position feedback.
  • Industrial Automation: Applied in industrial automation systems for precise position control.

Features

  • Triaxis® Technology: Measures magnetic field components in three axes for accurate position sensing.
  • Non-Contact Sensing: Provides non-contact position measurement for long-term reliability.
  • High Accuracy: Offers high accuracy and linearity in position measurements.
  • Robust Design: Designed for harsh automotive and industrial environments.
  • Programmable Parameters: Allows for customization of sensor parameters to meet specific application requirements.
  • Digital Output: Provides digital output signals for easy interface with microcontrollers.

Benefits

  • Precise Position Measurement: Provides accurate and reliable position measurements for improved control.
  • Long-Term Reliability: Non-contact sensing ensures long-term reliability in harsh environments.
  • Versatile Application: Suitable for a wide range of automotive and industrial applications.
  • Easy Integration: Digital output simplifies integration with microcontrollers and control systems.

Additional Details

The MLX90360LGO-AAA-000-RE sensor requires a magnetic target for operation. The sensor measures the magnetic field components generated by the target to determine the position. The exact specifications for accuracy, operating temperature, and output characteristics can be found in the manufacturer's datasheet. It is essential to follow the application guidelines provided by Melexis to ensure optimal performance and reliability.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9492 $59.6952
15+ $8.1635 $122.4525
22+ $7.9083 $173.9826
31+ $7.6530 $237.2430
40+ $7.3978 $295.9120
53+ $6.6332 $351.5596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess