EN
  • EN
  • DE
  • IT

US2884LSE

Part No US2884LSE
Manufacturer Melexis Microelectronic Systems
Catalog Electronic Wholesale
Description Bipolar Hall Switch - Very High Sensitivity
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Melexis Microelectronic Systems
Win Source Part Number 1278206-US2884LSE
Manufacturer Homepage www.melexis.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian US2884LSE CAD Model

Description

The US2884LSE is a unipolar Hall-effect switch designed and manufactured by Melexis Microelectronic Systems. This sensor is designed for contactless switching applications, offering high sensitivity, robustness, and reliability. It is commonly used in various automotive, industrial, and consumer applications to detect the presence or absence of a magnetic field.

Applications:

  • Automotive Applications: Position sensing, speed detection, and proximity detection in automotive systems.
  • Industrial Applications: Proximity switches, position sensors, and flow meters in industrial equipment.
  • Consumer Applications: Position sensing in appliances, door/window sensors, and magnetic card readers.
  • Brushless DC Motor Control: Position feedback for controlling brushless DC motors.
  • Robotics: Position and limit sensing in robotic systems.

Features:

  • Unipolar Hall-Effect Switch: Operates with a single magnetic pole (typically south).
  • High Sensitivity: Detects weak magnetic fields.
  • Integrated Hall Sensor: Contains a Hall-effect sensing element and signal conditioning circuitry.
  • Open-Drain Output: Allows for flexible interface with various circuits.
  • Reverse Voltage Protection: Protects the sensor from damage due to reverse voltage.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Small Package Size: Facilitates integration into compact systems.

Benefits:

  • Contactless Switching: Eliminates mechanical wear and tear, increasing reliability.
  • High Reliability: Robust design ensures long-term performance.
  • Versatile Application: Suitable for a wide range of sensing applications.
  • Simplified System Design: Reduces component count and simplifies system integration.
  • Cost-Effective Solution: Provides a cost-effective solution for magnetic field sensing.

Additional Details:

The US2884LSE switches its output when the applied magnetic field exceeds a specific operating point (Bop). The output remains active until the magnetic field falls below the release point (Brp). The difference between Bop and Brp provides hysteresis, preventing erratic switching. The datasheet provides detailed information on its magnetic characteristics, electrical specifications, and package dimensions. It is available in a small surface-mount package. Proper PCB layout and decoupling are recommended for optimal performance. The open-drain output requires a pull-up resistor to the supply voltage. The sensor is insensitive to mechanical stress. The device is designed for robust operation in harsh environments, and provides short-circuit protection.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess