EN
  • EN
  • DE

MLX90255KXA-BCR-000-RE

Part No MLX90255KXA-BCR-000-RE
Manufacturer Melexis Technologies NV
Catalog OEM Parts (M - N)
Description IC Optical Array 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 20 mA
Operating Supply Voltage 5 V
Packaging Tape & Reel (TR)
RoHS Compliant
Wavelength 880 nm
Win Source Part Number 1079155-MLX90255KXA-BCR-000-RE
Categories OEM Parts(M-N)
Manufacturer Melexis Technologies NV
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLX90255KXA-BCR-000-RE CAD Model

Description

The MLX90255KXA-BCR-000-RE is a programmable linear Hall effect sensor IC manufactured by Melexis. This sensor is designed to provide accurate and reliable linear magnetic field measurements. It is typically used in applications requiring precise position, speed, or current sensing.

Applications

  • Throttle position sensing: Measures the position of the throttle in automotive applications.
  • Pedal position sensing: Determines the position of accelerator and brake pedals.
  • Valve position sensing: Monitors the position of valves in various industrial and automotive systems.
  • Current sensing: Measures electrical current in electronic circuits.
  • Non-contact potentiometers: Used in applications where a traditional potentiometer is not suitable.

Features

  • Linear Hall effect sensor: Provides an output voltage that is proportional to the applied magnetic field.
  • Programmable: The sensor's sensitivity, offset, and temperature compensation can be programmed for optimal performance.
  • High accuracy: Offers precise and reliable magnetic field measurements.
  • Temperature compensation: Compensates for temperature-induced variations in sensor performance.
  • Low noise: Provides a clean output signal with minimal noise.
  • Short circuit and overvoltage protection: Protects the sensor from damage due to electrical faults.

Benefits

  • Accurate position or current measurement: Provides reliable data for control and monitoring applications.
  • Customizable performance: Allows for optimization of sensor performance for specific applications.
  • Improved system reliability: Reduces the risk of sensor failure due to electrical faults or temperature variations.
  • Reduced system cost: Eliminates the need for external components for temperature compensation and signal conditioning.
  • Enhanced safety: Provides protection against short circuits and overvoltage conditions.

Additional Details

The MLX90255KXA-BCR-000-RE requires a supply voltage of typically 5V and consumes a minimal amount of current. The output voltage range is usually proportional to the supply voltage. The sensor's accuracy and linearity are specified in its datasheet. It is packaged in a small form factor suitable for integration into various electronic systems. The operating temperature range is typically between -40°C and +150°C.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess