EN
  • EN
  • DE

MXTI12BE

Part No MXTI12BE
Manufacturer Melexis Technologies NV
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983530-MXTI12BE
Categories OEM Parts(M-N)
Manufacturer Melexis Technologies NV
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MXTI12BE CAD Model

Description

The MXT112BE is a single-chip capacitive touchscreen controller from Melexis Technologies NV (formerly Delphi Mechatronics Systems). It's designed for use in automotive, industrial, and consumer applications that require robust and reliable touch input.

Applications

  • Automotive Infotainment Systems: Used in car navigation, multimedia, and control systems.
  • Industrial Control Panels: Employed in HMI (Human Machine Interface) panels for machinery and equipment.
  • Medical Devices: Utilized in medical equipment requiring touchscreen input.
  • Consumer Electronics: Found in tablets, smartphones, and other touchscreen devices.
  • Point-of-Sale (POS) Terminals: Incorporated in POS systems for user input.

Features

  • Capacitive Touch Sensing: Supports capacitive touch sensing technology for accurate and reliable touch input.
  • Multi-Touch Support: Enables multi-touch functionality, allowing for gesture recognition.
  • High Noise Immunity: Designed for high noise immunity in harsh environments.
  • Auto Calibration: Features automatic calibration for optimal performance.
  • Integrated Firmware: Includes integrated firmware for touch processing and communication.
  • Communication Interfaces: Supports I2C and SPI communication interfaces.

Benefits

  • Accurate Touch Input: Provides accurate and reliable touch input in various environments.
  • Enhanced User Experience: Improves user experience with multi-touch functionality and gesture recognition.
  • Robust Performance: Ensures robust performance in noisy environments.
  • Simplified System Integration: Simplifies system integration with its integrated firmware and communication interfaces.
  • Cost-Effective Solution: Offers a cost-effective solution for touchscreen control.

The MXT112BE is a robust and versatile touchscreen controller designed for demanding applications. Its capacitive touch sensing technology, multi-touch support, and high noise immunity make it an excellent choice for automotive, industrial, and consumer applications. Specific details regarding touch resolution, communication speed, and operating temperature range can be found in the Melexis Technologies NV datasheet. This component ensures accurate and reliable touch input in challenging environments.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess