EN
  • EN
  • DE

US3881KU

Part No US3881KU
Manufacturer Melexis Technologies NV
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Melexis Technologies NV
Win Source Part Number 396326-US3881KU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian US3881KU CAD Model

Description

The US3881KU is a unipolar Hall-effect switch manufactured by Melexis Technologies NV. It is designed to respond to a single magnetic pole (typically the south pole) and is commonly used in proximity sensing, position detection, and speed sensing applications.

Applications:

  • Brushless DC (BLDC) Motor Control: Provides rotor position feedback for efficient motor control.
  • Proximity Sensing: Detects the presence or absence of a magnetic field, triggering an output signal.
  • Position Detection: Determines the position of a moving part relative to a fixed point.
  • Speed Sensing: Measures the speed of a rotating object by detecting the frequency of magnetic pole transitions.

Features:

  • Unipolar Switching: Responds to only one magnetic pole (south pole).
  • High Sensitivity: Detects weak magnetic fields with high accuracy.
  • Integrated Hysteresis: Prevents output chattering and improves stability.
  • Open-Drain Output: Allows for flexible interfacing with various microcontrollers and logic circuits.

Benefits:

  • Reliable Operation: Provides consistent and accurate sensing in harsh environments.
  • Simplified Design: Requires minimal external components for operation.
  • Improved Efficiency: Enables precise control in motor and sensing applications.
  • Versatile Application: Suitable for a wide range of industrial and automotive applications.

Additional Details:

The US3881KU is typically characterized by its magnetic operating point, release point, and hysteresis. The specific datasheet will detail parameters such as supply voltage range, output current, operating temperature range, and switching speed. The integrated hysteresis ensures a clean and stable output signal, preventing false triggering due to small magnetic field variations. The open-drain output allows for easy level shifting and interfacing with different voltage levels. Proper decoupling is recommended to minimize noise and ensure stable operation. Melexis's manufacturing processes guarantee high quality and long-term reliability. The US3881KU is a key component in numerous industrial and automotive systems, providing precise and reliable magnetic sensing capabilities.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Via
Lowest to $137.0742

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0358 $60.4296
28+ $4.1326 $115.7128
44+ $4.0032 $176.1408
60+ $3.8739 $232.4340
78+ $3.7445 $292.0710
104+ $3.3576 $349.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess