EN
  • EN
  • DE

130DCL2430E

Part No 130DCL2430E
Manufacturer METZ CONNECT USA Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1180679-130DCL2430E
Categories Custom Parts
Manufacturer METZ CONNECT USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 130DCL2430E CAD Model

Description

The 130DCL2430E is a Cat6A RJ45 connector designed and manufactured by METZ CONNECT USA Inc. This connector is engineered for high-performance data transmission in demanding network environments, supporting data rates up to 10 Gigabit Ethernet. Its robust construction and shielding ensure reliable connectivity and minimize signal interference.

Applications

  • High-speed data networks in enterprise environments.
  • Data centers requiring reliable 10 Gigabit Ethernet connections.
  • Industrial automation systems needing robust and shielded connections.
  • Telecommunications infrastructure for high-bandwidth voice and data transmission.
  • Multimedia applications such as video streaming and high-resolution imaging.

Features

  • Cat6A compliant, supporting data rates up to 10 Gigabit Ethernet.
  • RJ45 interface for standard network connectivity.
  • Shielded design to minimize EMI/RFI interference.
  • Robust construction for durability and long-term reliability.
  • Easy termination with standard RJ45 crimping tools.
  • Suitable for solid and stranded conductors.
  • Meets or exceeds industry standards for performance and safety.

Benefits

  • Ensures high-speed and reliable data transmission.
  • Reduces downtime due to robust and durable design.
  • Minimizes signal interference for optimal performance.
  • Provides a secure and stable network connection.
  • Simplifies installation and maintenance.

Additional Details

The 130DCL2430E connector typically features a die-cast zinc housing for enhanced shielding and durability. It supports a wide range of cable gauges, typically from 22 AWG to 26 AWG. The connector is designed to meet or exceed the requirements of ANSI/TIA-568-C.2 Category 6A standards. Its operating temperature range is typically from -40°C to +85°C. The shielding provides protection against electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring data integrity in noisy environments. The connector is designed for a long service life, withstanding multiple insertions and removals without degradation in performance.

METZ CONNECT connectors are known for their high quality and reliability, making them a popular choice for demanding network applications.

You May Also Be Interested in

Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
GE Critical Power
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Amd
Need more? Email Us
Linear Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Crouse-Hinds
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess